EN
  • EN
  • DE

PCF8593

Part No PCF8593
Manufacturer NXP / Nexperia
Description Low power clock/calendar
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236273-PCF8593
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8593 CAD Model

Description

The PCF8593 is a clock and calendar chip from NXP Semiconductors, designed to provide a comprehensive timekeeping solution for a wide array of applications. This integrated circuit is based on a low-power CMOS technology that offers a combination of high functionality and extended battery life, making it an ideal choice for portable and power-sensitive systems.

Key Features

  • I²C-bus Interface: The PCF8593 is equipped with a two-wire I²C-bus interface, which allows for easy integration into existing systems and simplifies the connection with microcontrollers, minimizing the wiring complexity and pin usage.
  • Low Power Consumption: It operates with very low power consumption, which is crucial for battery-operated devices, ensuring that the clock can run for extended periods on a single battery.
  • Counters for Seconds, Minutes, Hours, Day, Date, Month, and Year: The chip has individual counters for various time and date units, providing precise timekeeping and calendar functionality, with automatic adjustment for leap years up to the year 2099.
  • Alarm Function: The device features an alarm function that can be programmed to trigger an interrupt at a specific time or date, enabling the creation of reminder systems or wake-up signals for other components in a system.
  • Timer Function: A programmable timer is available, which can be used for time-delay operations or periodic system wake-ups, adding to the versatility of the PCF8593.
  • Clock Output: A clock output signal is available for driving other devices, acting as a system clock or as a reference signal for synchronization purposes.

Applications

The PCF8593 is suited for a diverse range of applications including, but not limited to, consumer electronics, office equipment, and industrial control systems. Its compact size and functionality make it perfect for:

  • Real-time clocks in embedded systems
  • Portable instrumentation
  • Home appliances with clock or timer functions
  • Data loggers with time stamps

Overall, the NXP PCF8593 clock and calendar chip is a reliable and versatile component that adds real-time clock and calendar capabilities to electronic systems with minimal power draw and footprint.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess