Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 061349-PDTA124EE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTA124EE CAD Model

Description

The NXP PDTA124EE is a cutting-edge PNP transistor designed for high-performance applications. This product is part of NXP's extensive range of bipolar transistors, which are well-known for their reliability and efficiency. The PDTA124EE is specifically crafted to meet the stringent requirements of today's electronic devices, offering a blend of low power dissipation and high gain characteristics.

Key Features

  • PNP Transistor: The PDTA124EE is a PNP (Positive-Negative-Positive) bipolar junction transistor, which is ideal for use in switching and amplification applications.
  • Surface-Mount Device (SMD): As an SMD component, the PDTA124EE offers a compact footprint, making it suitable for high-density PCB designs.
  • High Collector Current: With the capability to handle a substantial collector current, this transistor is designed for robust performance in a variety of circuits.
  • Low Saturation Voltage: The low saturation voltage feature ensures that the transistor operates efficiently, with minimal power loss during switching.
  • Integrated Bias Resistor Network: The inclusion of an integrated bias resistor network simplifies circuit design and reduces component count, leading to cost savings and improved reliability.

Applications

The NXP PDTA124EE transistor is versatile and can be used in a multitude of applications, including:

  • Driver stages in audio amplifiers
  • Control circuits in power management systems
  • Signal processing
  • Switching loads in battery-powered devices
  • Interface circuits

Quality and Reliability

NXP is renowned for its commitment to quality, and the PDTA124EE is no exception. It is manufactured using state-of-the-art processes, ensuring high reliability and consistent performance. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Conclusion

In summary, the NXP PDTA124EE is an exceptional PNP transistor that offers a blend of power efficiency, compact design, and high performance. Its integrated features and robust construction make it an excellent choice for engineers looking to optimize their electronic designs. Whether for audio, power management, or signal processing, the PDTA124EE stands out as a top-tier component in its class.

You May Also Be Interested in

Panasonic
TRANS PREBIAS NPN 200MW MINI3
Need more? Email Us
ECAD model for UNR221700L
Rohm Semiconductor
DTC115EU3 IS AN DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount UMT3
Lowest to €0.4670
ECAD model for DTC115EU3T106
Rohm Semiconductor
PNP -500MA/-50V DIGITAL TRANSIST / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 500 mA 200 MHz 200 mW Surface Mount SST3
Lowest to €0.0311
ECAD model for DTB113ZCT116
Panasonic
TRANS PREBIAS NPN 200MW MINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 200 mW Surface Mount MINI3-G3-B
Need more? Email Us
ECAD model for DRC2124X0L
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 3K / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23-3
Need more? Email Us
ECAD model for DDTC114ECAQ-7-F
Infineon Technologies
TRANS PREBIAS PNP SOT23
Lowest to €0.1162
ECAD model for BCR503E6393HTSA1
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 10K / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased + Diode 50 V 100 mA 250 MHz 200 mW Surface Mount SOT-23-3
Lowest to €0.7619
ECAD model for DDTC143ZCAQ-13-F
Rohm Semiconductor
TRANS PREBIAS PNP 0.2W SC85 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount UMT3F
Lowest to €0.2445
ECAD model for DTA013ZUBTL
Panasonic
TRANS PREBIAS NPN 200MW MINI3
Lowest to €0.0778
ECAD model for UNR221900L

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ €0.3536 €60.1144
405+ €0.2901 €117.5059
625+ €0.2820 €176.2282
865+ €0.2726 €235.8091
1,120+ €0.2631 €294.6458
1,495+ €0.2362 €353.1142
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,000 pieces
MOQ: 170 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention