Products specifications Report Issue?

Categories Relays
Manufacturer IXYS
Packaging Tape and Reel
Mounting Style SMD
Circuit SPST-NO (1 Form A) x 2
Output Type AC, DC
Parts Input Voltage (V) 1.2VDC
Load Voltage (V) 0V ~ 60V
Load Current 1A
On-State Resistance (Maximum) 500 mOhms
Termination Style Gull Wing
Manufacturer Package 8-SMD
Supplier Device Package 8-SMD
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1194998-LAA710STR
Manufacturer Homepage www.clare.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LAA710
Introduction Date May 23, 2003
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian LAA710STR CAD Model

Description

The LAA710STR is a SPST-NO (1 Form A) x 2 relay from IXYS.

  • Load Current: 1A
  • Output Type: AC and DC
  • Family: LAA710
  • Termination Style: Gull wing
  • Packaging: Tape and reel
  • Mounting: SMD
  • On-State Resistance (Maximum): 500 mOhms
  • Input Voltage: 1.2VDC
  • Manufacturer Pack Quantity: 1,000
  • Estimated EOL Date: 2023
  • Popularity: High
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8541.29.0095

You May Also Be Interested in

CEL
SSR OCMOS FET 90MA NO 6-SMD / Solid State Relay 50mA 1.4V DC-IN 0.12A 600V AC/DC-OUT 6-Pin PDIP SMD Magazine
Need more? Email Us
ECAD model for PS7360L-1A-A
Panasonic
SSR RELAY SPST-NO 3A 75-250V / Solid State SPST-NO (1 Form A) 4-SIP
Need more? Email Us
ECAD model for AQ3A2-J-ZT4/32VDC
CEL
SSR OCMOS FET 250MA 1CH NO 4-SOP / Solid State Relay 50mA 1.4V DC-IN 0.25A 40V AC/DC-OUT 4-Pin SOP Magazine
Need more? Email Us
ECAD model for PS7200N-1A-A
Crydom Co.
RELAY SSR AC OUT 1CH 0.3A PCB / ATM 622 MBIT/S TRANSM
Need more? Email Us
ECAD model for S3020A
IXYS
SSR RELAY SPST-NO 1A 0-600V / Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Lowest to €15.0845
ECAD model for CPC1984Y
Infineon Technologies
IC RELAY PHOTOVO MOSF 20V 6-DIP / Solid State Relay 25mA DC-IN 4A 20V AC/DC-OUT 6-Pin PDIP Tube
Need more? Email Us
ECAD model for PVN012APBF
Infineon Technologies
IC RELAY PHOTOVO 200V 240MA 8DIP / Solid State Relay 25mA DC-IN 0.24A 200V DC-OUT 4-Pin PDIP Tube
Need more? Email Us
ECAD model for PVD2352N
Sharp Microelectronics
RELAY SSR 120VAC 12A TRIAC 4-SIP / Solid State Relay 50mA 1.4V DC-IN 9.6A 120V AC-OUT 4-Pin SIP Box
Need more? Email Us
ECAD model for S112S01F
Sharp Microelectronics
RELAY SSR 120VAC .6A 8-SMD / Solid State Relay 25mA 1.4V DC-IN 0.6A 120V AC-OUT 7-Pin PDIP SMT T/R
Lowest to €2.0205
ECAD model for PR26MF11NIPF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €25.4780 €50.9560
5+ €20.9051 €104.5255
7+ €20.2518 €141.7627
10+ €19.5985 €195.9852
12+ €18.9452 €227.3428
17+ €16.9854 €288.7514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 303 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention