EN
  • EN
  • DE

AC45S-Q

Part No AC45S-Q
Manufacturer Bright Toward Industrial Co., Ltd.
Catalog Solid State Relays
Description SSR RELAY DPST-NO 160MA 0-60V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000090-AC45S-Q
Package Tube
Product Status Active
Mounting Type Surface Mount
Circuit DPST-NO (2 Form A)
Voltage - Input 1.17VDC
Voltage - Load 0V ~ 60V
Load Current 160mA
On-State Resistance (Max) 5 Ohms
Termination Style Gull Wing
Package / Case 8-SOP (0.173", 4.40mm Width)
Supplier Device Package 8-SOP
Grade Automotive
Qualification AEC-Q101
Win Source Part Number Cross
Manufacturer Bright Toward Industrial Co., Ltd.
Category Relays
Packaging Tube
Output Type AC, DC
Ultra Librarian 3D Model Ultra Librarian AC45S-Q CAD Model

Description

The AC45S-Q is a Solid State Relay (SSR) manufactured by Bright Toward Industrial Co., Ltd. SSRs are electronic switches that turn on or off an electrical circuit using a semiconductor device rather than mechanical parts. This model is designed for a variety of applications requiring reliable and fast switching.

Applications

  • Industrial automation: Used to control motors, heaters, and other industrial equipment.
  • Temperature control systems: Employed in thermostats and temperature controllers to switch heating or cooling elements.
  • Lighting control: Utilized in lighting systems for dimming and on/off control.
  • HVAC systems: Found in heating, ventilation, and air conditioning systems for controlling compressors, fans, and other components.
  • Remote control systems: Integrated in remote control devices for switching electrical loads.

Features

  • Solid state design: Provides reliable and long-lasting performance with no moving parts.
  • Zero-crossing detection: Switches the load at the zero-crossing point of the AC waveform, reducing electromagnetic interference (EMI).
  • Optical isolation: Provides electrical isolation between the control and load circuits.
  • High switching speed: Enables fast and precise switching of electrical loads.
  • Low on-state resistance: Minimizes power dissipation and heat generation.
  • DIN rail mountable: Easy to install on standard DIN rails.

Benefits

  • Reliability: Solid state design ensures long-term reliability and reduces maintenance.
  • Reduced EMI: Zero-crossing detection minimizes electromagnetic interference.
  • Electrical isolation: Provides safety and protection for both control and load circuits.
  • Fast switching: Enables precise and responsive control of electrical loads.
  • Energy efficiency: Low on-state resistance minimizes power dissipation.

Additional Details

The AC45S-Q SSR typically operates with an input voltage range of 3 to 32 VDC, and supports a load voltage range of 24 to 480 VAC. The load current rating is generally 45 amps. The operating temperature range is typically between -40°C and +80°C. The specific dimensions and electrical characteristics are available in the product datasheet from Bright Toward Industrial Co., Ltd. SSRs offer advantages over electromechanical relays, including faster switching speeds, longer lifespan, and reduced EMI. This model is suited for applications that require reliable and efficient switching of AC loads.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 40A 19-264V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 3A 12-140V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6972 $59.2620
205+ $0.5721 $117.2805
315+ $0.5542 $174.5730
435+ $0.5364 $233.3340
560+ $0.5185 $290.3600
750+ $0.4648 $348.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 985 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess