Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 2.2k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 10mA, 5V
Max Vce (sat) 100mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 061416-PEMB10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date September 14, 2001
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PEMB10 CAD Model

Description

The NXP PEMB10 is a high-quality electronic component designed for a variety of applications where dual PNP transistors are required. This product is part of NXP's innovative semiconductor solutions, which are known for their reliability and performance.

Key Features:

  • Transistor Type: The PEMB10 consists of two PNP transistors in a single package, making it ideal for space-saving applications where multiple transistors are needed.
  • Package: It comes in a small 6-pin Surface-Mounted Device (SMD) package, specifically in the SOT363 format, which is suitable for automated assembly processes and high-density circuit boards.
  • Voltage and Current Ratings: The transistors are capable of handling a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -45V, and a collector current (IC) of up to -100mA.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 100MHz, these transistors are suitable for high-speed switching and amplification applications.
  • Low Saturation Voltage: The low VCE(sat) allows for efficient operation with minimal power loss, making the PEMB10 suitable for power management circuits.

Applications:

The versatility of the NXP PEMB10 allows it to be used in a wide range of applications, including:

  • Switching circuits
  • Amplification stages
  • Signal processing
  • Power management
  • Consumer electronics
  • Automotive modules
  • Telecommunication infrastructure

Quality and Reliability:

NXP is a trusted name in the semiconductor industry, and the PEMB10 is no exception when it comes to quality. Manufactured with precision, this component meets rigorous standards to ensure consistent performance and durability. Engineers and designers can integrate the PEMB10 into their projects with confidence, knowing that they are using a component from a reputable manufacturer with a strong commitment to quality.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169SH6327XTSA1
Diodes Incorporated
TRANS PREBIAS DUAL PNP SOT26
Lowest to $0.0958
ECAD model for DDA123JK-7-F
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0661
ECAD model for BCR133 E6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PNH6327XTSA1
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR148SE6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129SH6327XTSA1
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN E6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR169S E6327

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2556 $56.2320
535+ $0.2098 $112.2430
830+ $0.2032 $168.6560
1,140+ $0.1967 $224.2380
1,475+ $0.1901 $280.3975
1,975+ $0.1705 $336.7375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 220 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention