Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 10k
Typical Gain (hFE) (Min) 50 @ 10mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209813-PEMB18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMB18 CAD Model

Description

The PEMB18 from NXP Semiconductors is a robust and versatile dual PNP transistor housed in a compact SOT363 package. This semiconductor is designed to deliver exceptional performance for a wide range of applications, making it an ideal choice for engineers and designers looking for reliable and efficient solutions.

Key Features

  • Transistor Type: The PEMB18 features two PNP transistors, which are ideal for use in switching and amplification applications.
  • Package: This product comes in a space-saving SOT363 surface-mount package, which is perfect for applications where board space is at a premium.
  • High Collector Current: It supports a collector current of up to 100 mA, providing sufficient drive capability for various circuits.
  • Low V<sub>CEsat: The low collector-emitter saturation voltage ensures efficient operation with minimal power loss, making it suitable for low-voltage applications.
  • Integrated Resistors: The inclusion of built-in base resistors simplifies circuit design and reduces component count, enhancing reliability and saving space.

Applications

The PEMB18 is designed to meet the needs of various electronic circuits and is particularly well-suited for:

  • Switching circuits
  • Driver stages in audio amplifiers
  • Signal processing
  • Control systems
  • Power management

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PEMB18 is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and consumer applications. With its excellent performance characteristics and reliable operation, the PEMB18 is a great choice for designers looking to create compact, efficient, and high-performing electronic systems.

Whether you are developing power management systems, working on audio applications, or designing control circuits, the PEMB18 from NXP provides the performance and reliability you need to bring your projects to life.

You May Also Be Interested in

Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.1340
ECAD model for BCR185 E6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR198 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5485
ECAD model for BCR119SH6327
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0515
ECAD model for DCX144EUQ-7-F
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR148SE6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.7152
ECAD model for BCR22PNH6327XTSA1
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR135S E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0661
ECAD model for BCR133 E6327
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.0245
ECAD model for BCR185S E6327

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
865+ $0.0648 $56.0520
2,105+ $0.0533 $112.1965
3,255+ $0.0516 $167.9580
4,485+ $0.0500 $224.2500
5,805+ $0.0483 $280.3815
7,775+ $0.0432 $335.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 865 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention