Introducing the DCX144EUQ-7-F from Diodes Incorporated
The DCX144EUQ-7-F is a cutting-edge PNP digital transistor from Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is designed to offer a compact and efficient solution for driving loads in various electronic applications. Its innovative design combines a pre-biased small signal transistor with a resistor network, simplifying circuit design and reducing component count.
Key Features:
- Integrated Bias Resistor Network: The DCX144EUQ-7-F includes built-in resistors, which enable the device to operate as a standalone biasing component, thus reducing the need for external components.
- High Power Dissipation: With a power dissipation of 150mW, this transistor is capable of handling moderate power applications, ensuring reliability and longevity.
- Low V<sub>CE(sat): The device offers a low collector-emitter saturation voltage, which leads to reduced power loss and higher efficiency in operation.
- Small Package Size: Encased in a compact SOT-523 package, the DCX144EUQ-7-F is ideal for space-constrained applications, providing excellent performance in a small footprint.
- RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, making it suitable for use in green and sustainable technology solutions.
Applications:
The DCX144EUQ-7-F is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Load switching
- Power management
- Signal processing
- Logic level shifting
- Driver circuits in consumer electronics
Technical Specifications:
Parameter
Value
Configuration
Single
Collector- Base Voltage (V<sub>CB)
-50V
Collector- Emitter Voltage (V<sub>CE)
-30V
Emitter- Base Voltage (V<sub>EB)
-5V
Continuous Collector Current (I<sub>C)
-100mA
Power Dissipation (P<sub>D)
150mW
Operating Temperature Range
-55°C to +150°C
With its robust performance and miniaturized design, the DCX144EUQ-7-F is an excellent choice for designers looking to improve their circuit efficiency and reliability while minimizing space usage. Diodes Incorporated continues to provide innovative solutions with products like the DCX144EUQ-7-F, catering to the evolving needs of the electronics industry.