EN
  • EN
  • DE

UPA1912TE-T1-AT

Part No UPA1912TE-T1-AT
Manufacturer Renesas Electronics America
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet P-ch 12V SC-95
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102421-UPA1912TE-T1-AT
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPA1912TE-T1-AT CAD Model

Description

The UPA1912TE-T1-AT is a P-channel Power MOSFET from Renesas Electronics America, designed for switching applications. It is characterized by its low on-state resistance and fast switching speed, making it suitable for efficient power management. The compact package enhances design flexibility for various electronic devices.

Applications

  • Load Switching: Used to efficiently control power to various electronic components.
  • DC-DC Conversion: Employed in step-up and step-down converters to regulate voltage levels.
  • Power Management Systems: Integral in power distribution and control within portable devices.
  • Motor Control Circuits: Applied in low-power motor control applications for efficient operation.
  • Battery Management: Used in charging and discharging circuits for battery-powered devices.

Features

  • P-Channel MOSFET: Provides versatility in power switching designs.
  • Low On-State Resistance (Rds(on)): Minimizes power loss, enhancing overall efficiency.
  • Fast Switching Speed: Supports high-frequency operation in power conversion.
  • Small Package Size: Facilitates high-density mounting, saving valuable board space.
  • Lead-Free: Compliant with environmental standards.

Benefits

  • High Efficiency Operation: Low Rds(on) reduces power dissipation, improving efficiency.
  • Improved Thermal Performance: Enables operation at higher current levels.
  • Compact Design: Small form factor allows for smaller and lighter device designs.
  • Reliable Performance: Robust design ensures consistent and reliable operation.
  • Simplified Circuitry: P-channel configuration can simplify gate drive designs in certain applications.

Additional Details

The UPA1912TE-T1-AT operates within specified gate-source (Vgs) and drain-source (Vds) voltage limits. Proper thermal management, considering the device's thermal resistance and power dissipation, is crucial for reliable operation. The device's Rds(on) value is dependent on the applied gate-source voltage; consult the datasheet for detailed electrical specifications and recommended application circuits. It's designed for surface mount assembly using standard techniques.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess