The NXP PH2930CLFX is a cutting-edge, high-performance power MOSFET designed to meet the rigorous demands of modern electronic applications. This MOSFET is part of NXP's acclaimed power management portfolio and is ideally suited for a wide range of applications, including switch-mode power supplies, DC-DC converters, motor control circuits, and general-purpose power switching.
Key Features
- Low On-Resistance: The PH2930CLFX boasts an exceptionally low on-resistance, resulting in reduced conduction losses and improved efficiency in power conversion applications.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET features fast switching times, which is essential for reducing energy losses during the transition phases of operation.
- Enhanced Thermal Performance: With its advanced package design, the PH2930CLFX offers superior thermal performance, ensuring reliability and longevity even under high-temperature operating conditions.
- Robust Gate Oxide: The device is equipped with a robust gate oxide layer that provides protection against gate oxide stress and ensures stable operation over time.
Applications
The versatility of the NXP PH2930CLFX makes it an excellent choice for a diverse array of applications. Its robust design and high efficiency are particularly beneficial in:
- Power management systems
- Automotive electronics
- Industrial motor drives
- LED lighting solutions
- Telecommunication equipment
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
93A
Power Dissipation (P<sub>D)
156W
R<sub>DS(on)
3.3mΩ
Package
LFPAK56
For designers and engineers looking for a reliable, high-efficiency power MOSFET, the NXP PH2930CLFX offers a compelling solution that combines performance, durability, and versatility.