EN
  • EN
  • DE

RTL8105E-VL

Part No RTL8105E-VL
Manufacturer Realtek
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089288-RTL8105E-VL
Categories OEM Parts(O-R)
Manufacturer Realtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RTL8105E-VL CAD Model

Description

The RTL8105E-VL is a highly integrated and cost-effective single-chip Fast Ethernet controller manufactured by Realtek. It is designed for desktop and mobile PCs, embedded systems, and other applications requiring Ethernet connectivity. This controller offers high performance and low power consumption, making it a popular choice for a wide range of networking applications.

Applications

  • Desktop PCs: Used as the primary Ethernet controller for desktop computers.
  • Laptop PCs: Integrated into laptops to provide wired network connectivity.
  • Embedded Systems: Used in embedded devices requiring Ethernet connectivity, such as industrial controllers and network appliances.
  • Motherboards: Integrated directly onto motherboards to provide Ethernet functionality.
  • Network Interface Cards (NICs): Used in add-on NICs for expanding network connectivity.

Features

  • 10/100Mbps Ethernet: Supports both 10Mbps and 100Mbps Ethernet speeds for flexible network connectivity.
  • PCI Express Interface: Utilizes a PCI Express interface for high-speed communication with the host system.
  • Integrated PHY: Includes an integrated physical layer (PHY) transceiver, reducing the need for external components.
  • Auto-Negotiation: Automatically negotiates the best possible connection speed and duplex mode with the network.
  • Wake-on-LAN (WOL): Supports Wake-on-LAN functionality, allowing the system to be powered on remotely over the network.
  • IEEE 802.3u Compliance: Complies with the IEEE 802.3u standard for Fast Ethernet.

Benefits

  • High Performance: Provides fast and reliable Ethernet connectivity for demanding applications.
  • Cost-Effective: Offers a cost-effective solution for adding Ethernet functionality to systems.
  • Low Power Consumption: Designed for low power consumption, making it suitable for mobile devices and energy-efficient systems.
  • Easy Integration: Simple integration into various system designs.
  • Wide Compatibility: Compatible with a wide range of operating systems and network environments.

Additional Details

The RTL8105E-VL supports various operating systems, including Windows, Linux, and macOS. It also features advanced power management capabilities to minimize energy consumption. The device is typically packaged in a QFN (Quad Flat No-leads) package, which provides excellent thermal performance and a small footprint. The integrated PHY includes features such as baseline wander correction and adaptive equalization to ensure robust and reliable network communication.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
C&K Components
C&K PTS641 SK34 SMTR2 LFS Switches > Tactile
Lowest to $0.1409
Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,304 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess