Products specifications Report Issue?

Win Source Part Number 1085638-PMBF4416A
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PMBF4416A CAD Model

Description

The NXP PMBF4416A is a high-performance N-channel silicon junction field-effect transistor (JFET) that stands out for its low noise and low leakage current characteristics. This component is particularly designed for analog switches and chopper applications, where consistent and reliable performance is crucial.

Key Features

  • Low Noise: With its low noise figure, the PMBF4416A is an excellent choice for audio and instrumentation applications where signal integrity is paramount.
  • High-Speed Switching: The device is capable of high-speed switching, making it suitable for various digital applications.
  • Low Leakage Current: The low leakage current ensures minimal power loss and improves the efficiency of the circuit in which it is used.
  • High Input Impedance: The high input impedance makes this JFET an ideal buffer or pre-amplifier stage for high impedance signal sources.
  • Versatility: Suitable for a wide range of applications, including analog switches, choppers, commutators, and amplifiers.

Electrical Characteristics

  • Gate-Source Breakdown Voltage: -35V minimum
  • Gate-Source Cutoff Voltage: -0.5V to -4V
  • Drain Current (max): 25mA
  • Gate Reverse Current (max): 10nA
  • Drain-Source On-State Resistance: 30 Ohm

Applications

The PMBF4416A's robust performance and reliability make it a versatile component suitable for a variety of applications including:

  • Audio and video amplifiers
  • High-fidelity audio pre-amplifiers
  • Analog/digital signal processing
  • Telecommunications
  • Medical equipment

Package and Quality

The NXP PMBF4416A is offered in a TO-92 package, which is widely used for through-hole mounting. This package is known for its ease of handling and solid mechanical endurance. Additionally, NXP's commitment to quality ensures that each transistor meets the highest standards of performance and reliability.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
ECAD model for P4SMAJ6.0A-F
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for PGSMAJ22A F3G
Epson Electronics America Inc-Semiconductor Div
Real Time Clock, Volatile, 0 Timer(s), CMOS, PDSO14
Need more? Email Us
ECAD model for RTC4553B
Richtek USA Inc.
Need more? Email Us
ECAD model for RT9261B30CB
Amphenol FCI
Need more? Email Us
ECAD model for RTHP6161SYH-35PS2
Taiwan Semiconductor
DIODE GEN PURP 600V 1.5A DO214AC / Diode Standard 600 V 1.5A Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for RS2JAHR3G
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for RTC8025T
Richtek USA Inc.
6 Channels 150mA x1/x1.5/x2 Charge Pump White LED Driver
Lowest to $1.2069
ECAD model for RT9379GQW
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
ECAD model for PXBCM-MMS-L21-A

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention