EN
  • EN
  • DE

PMEM4010PD

Part No PMEM4010PD
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 40V 1A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 310mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 100mA, 5V
Maximum Power Dissipation 600mW
Frequency - Transition 150MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 210195-PMEM4010PD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEM4010PD CAD Model

Description

The PMEM4010PD is a cutting-edge product from NXP Semiconductors, a renowned leader in the technology sector. This device is part of NXP's extensive portfolio of semiconductor solutions designed to cater to the ever-evolving needs of the electronics market. The PMEM4010PD is a testament to NXP's commitment to innovation, reliability, and performance.

Key Features

  • High Integration: The PMEM4010PD integrates multiple functions into a single chip, which can help reduce the overall system footprint and simplify the design process for engineers.
  • Power Management: It is equipped with sophisticated power management features that ensure efficient power usage, contributing to the extended battery life of the end product and reduced energy costs.
  • Durability: Built to withstand harsh conditions, the PMEM4010PD is suitable for use in a wide range of industrial and automotive applications where reliability is paramount.
  • Connectivity: With advanced connectivity options, this product allows for seamless integration into existing systems, making it an ideal choice for upgrading or developing new electronic products.

Applications

The versatility of the PMEM4010PD makes it suitable for a diverse array of applications. It's commonly utilized in the automotive sector for engine control units and infotainment systems. In the industrial realm, it's used in automation systems, robotics, and smart energy solutions. Its robust design also makes it a perfect fit for consumer electronics, where reliability and efficiency are crucial.

Technical Specifications

NXP's PMEM4010PD boasts an impressive set of technical specifications designed to meet the needs of modern electronic systems. It features a wide operating temperature range, ensuring functionality in extreme conditions. The device also comes with built-in safety features to protect against overcurrent, overvoltage, and overheating, ensuring the longevity and safety of the applications it powers.

For detailed technical specifications, datasheets, and support documents, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales representative.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0705 $60.8460
28+ $4.1603 $116.4884
43+ $4.0310 $173.3330
60+ $3.9004 $234.0240
77+ $3.7711 $290.3747
103+ $3.3807 $348.2121
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess