EN
  • EN
  • DE

PMST2907

Part No PMST2907
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06Rohs
Reference case SOT323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733453-PMST2907
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMST2907 CAD Model

Description

Introducing the NXP PMST2907: A High-Performance PNP Transistor

The NXP PMST2907 is a cutting-edge PNP transistor that is designed to deliver reliable and efficient performance for a wide range of electronic applications. This small-signal transistor is part of NXP's acclaimed PMST series, known for their quality and versatility in various circuits.

With its high collector current of -600 mA and a collector-base voltage of -60 V, the PMST2907 is capable of handling moderate power applications with ease. Its low saturation voltage ensures efficient operation, minimizing power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic devices.

Key Features:

  • PNP Bipolar Junction Transistor: The PMST2907 is a PNP-type transistor, making it suitable for use in negative ground configurations, which are common in many electronic devices.
  • High Collector Current: With a collector current rating of -600 mA, this transistor can drive larger loads than many other small-signal transistors.
  • Low Saturation Voltage: This feature allows the transistor to switch on and off efficiently, reducing energy wastage and improving overall circuit performance.
  • High Collector-Base Voltage: A collector-base voltage of -60 V gives the PMST2907 the ability to withstand higher voltage applications without breakdown.
  • Surface-Mount Package: The PMST2907 comes in a compact SOT-23 package, making it ideal for space-constrained applications and for use in surface-mount technology (SMT).

Applications:

The NXP PMST2907 is well-suited for a variety of applications, including but not limited to:

  • Switching circuits
  • Amplification stages
  • Signal processing
  • Power management
  • Consumer electronics
  • Automotive modules

Whether you are designing a simple audio amplifier or a complex automotive control system, the PMST2907 offers the performance and reliability you need. Its robust design and electrical characteristics make it a preferred choice for engineers and hobbyists alike. Choose the NXP PMST2907 for your next project and experience the difference in quality and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0501 $57.8655
2,810+ $0.0411 $115.4910
4,350+ $0.0399 $173.5650
5,990+ $0.0386 $231.2140
7,765+ $0.0372 $288.8580
10,385+ $0.0334 $346.8590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,615 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess