EN
  • EN
  • DE

PMV32UP

Part No PMV32UP
Manufacturer NXP / Nexperia
Description 20 V, 4 A P-channel Trench MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1239141-PMV32UP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMV32UP CAD Model

Description

Introducing the NXP PMV32UP MOSFET

The NXP PMV32UP is a state-of-the-art MOSFET that brings efficiency and reliability to a wide range of applications. Designed with precision engineering, this product is part of NXP's extensive portfolio of semiconductor solutions that cater to the ever-evolving demands of the electronics industry.

Key Features

  • Low On-Resistance: The PMV32UP boasts an exceptionally low on-resistance, resulting in reduced power loss and improved efficiency during operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET is ideal for power management tasks where quick response times are crucial.
  • Low Threshold Voltage: With a low threshold voltage, the PMV32UP ensures easy drive and is suitable for low voltage applications.
  • Advanced Packaging: Encased in a compact, leadless SOT-23 package, the PMV32UP takes up minimal space on a PCB and is designed for surface mount technology, allowing for streamlined manufacturing and assembly processes.

Applications

The PMV32UP is highly versatile and can be utilized in various applications, including:

  • Power supply circuits
  • DC/DC converters
  • Battery management systems
  • Load switches
  • Motor control modules

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The PMV32UP MOSFET is no exception, undergoing rigorous testing to ensure it performs under the most demanding conditions. It is designed to provide a long operational life, making it a trusted choice for designers and engineers seeking a robust power management solution.

With its combination of efficiency, speed, and compact design, the NXP PMV32UP MOSFET is an excellent choice for modern electronic designs that require the best in power management technology.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2495 $51.1475
430+ $0.2337 $100.4910
665+ $0.2258 $150.1570
955+ $0.2100 $200.5500
1,240+ $0.2022 $250.7280
1,545+ $0.1943 $300.1935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess