The NXP PMV45EN is a high-performance, energy-efficient MOSFET designed to meet the rigorous demands of modern electronic circuits. This MOSFET is part of NXP's extensive portfolio of field-effect transistors that offer a variety of features to suit different application needs. The PMV45EN, with its compact footprint and robust characteristics, is ideal for power management tasks in a wide range of devices.
Key Features
- Low On-Resistance: The PMV45EN boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications where it is deployed.
- High-Speed Switching: Designed for fast switching applications, this MOSFET provides high-speed performance, enabling efficient operation in high-frequency power conversion systems.
- Enhanced Thermal Performance: With its optimized thermal characteristics, the PMV45EN can handle higher currents and operate at elevated temperatures without compromising reliability or lifespan.
- Small Package Size: The device comes in a small, surface-mount package that is well-suited for space-constrained applications, allowing designers to minimize PCB real estate usage.
Applications
The PMV45EN is versatile and can be used in various applications, including:
- DC/DC converters
- Power management for portable devices
- Load switches
- Battery management systems
- Motor control circuits
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
8.7 A
Power Dissipation (P<sub>D)
1.4 W
Operating Temperature Range
-55°C to +150°C
In conclusion, the NXP PMV45EN is a highly capable and efficient MOSFET that offers a blend of performance, size, and thermal efficiency. It is an excellent choice for designers who require a reliable and compact solution for their power management needs.