EN
  • EN
  • DE

PN5482D2EV/C2100A1

Part No PN5482D2EV/C2100A1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834088-PN5482D2EV/C2100A1
Ultra Librarian 3D Model Ultra Librarian PN5482D2EV/C2100A1 CAD Model

Description

The PN5482D2EV/C2100A1 is a cutting-edge NFC controller from NXP Semiconductors, a leader in the field of secure connectivity solutions for embedded applications. This product is designed to enable seamless near field communication for a variety of devices, including smartphones, tablets, wearables, and other smart devices.

Key Features

  • High Integration: The PN5482D2EV/C2100A1 incorporates an advanced 32-bit ARM Cortex-M0 microcontroller for efficient processing and supports a wide range of interfaces, making it highly versatile for system integration.
  • Advanced Security: With state-of-the-art security features, the product ensures secure transactions and data protection, making it ideal for contactless payment systems, access control, and secure data exchange.
  • Multi-Protocol Support: It supports a wide range of NFC protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, which enables interoperability with a multitude of NFC-enabled devices and tags.
  • Energy Efficiency: The PN5482D2EV/C2100A1 is designed for low-power operation, which is critical for battery-powered devices where power conservation is a priority.
  • Compact Form Factor: Its small footprint allows for easy integration into space-constrained applications, making it a versatile choice for compact device designs.

Applications

The PN5482D2EV/C2100A1 is suitable for a broad range of applications, including but not limited to:

  • Contactless payment terminals
  • Smart access control systems
  • Mobile and wearable device connectivity
  • Public transportation ticketing systems
  • IoT devices requiring NFC capabilities

Technical Specifications

For detailed technical specifications, designers and developers are encouraged to consult the official datasheet and product documentation provided by NXP Semiconductors. This will provide comprehensive information on electrical characteristics, pin configurations, package details, and other relevant technical data necessary for successful integration into electronic systems.

The PN5482D2EV/C2100A1 represents NXP's commitment to providing advanced, secure, and reliable NFC solutions that drive innovation in the connected world. Whether for consumer electronics, industrial applications, or emerging IoT devices, this NFC controller offers the performance and features necessary to meet the demands of today's smart, interconnected environments.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess