Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Frequency 1.8 GHz
Halogen Free Halogen Free
Lead Free Yes
Max Frequency 1.667 GHz
Mount Surface Mount
RoHS Compliant
Voltage 1.8 V
Win Source Part Number 981164-PT4240PSE7QQA
Categories Embedded - Microprocessors
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PT4240PSE7QQA CAD Model

Description

The NXP PT4240PSE7QQA is a cutting-edge semiconductor product designed to cater to the demanding needs of modern electronic applications. This high-performance integrated circuit is part of NXP's extensive portfolio of electronic components that are renowned for their reliability, efficiency, and innovation.

Key Features

  • Advanced Technology: The PT4240PSE7QQA is built on NXP's industry-leading technology platform, ensuring superior performance and compatibility with the latest electronic systems.
  • High Integration: This product integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of electronic circuits.
  • Energy Efficiency: With a focus on energy conservation, the PT4240PSE7QQA operates with high efficiency, making it an ideal choice for power-sensitive applications.
  • Durability: NXP's products are known for their robustness, and the PT4240PSE7QQA is no exception. It is designed to withstand harsh operating conditions and provide a long service life.

Applications

The versatile nature of the PT4240PSE7QQA allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Telecommunications infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Product Specifications

Parameter Value Manufacturer NXP Semiconductors Product Category Integrated Circuits (ICs) Mounting Style SMD/SMT Package / Case Standard Packaging Operating Temperature Specified by Manufacturer

Quality and Support

NXP is committed to providing exceptional quality and support for all its products. The PT4240PSE7QQA comes with NXP's guarantee of quality and a support network that helps customers through the integration process, ensuring a smooth and successful product deployment.

You May Also Be Interested in

Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7PQB
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
Digi International
IC MPU RABBIT 200MHZ 292BGA
Need more? Email Us
ECAD model for 16051220
Altera
IC MPU I386 25MHZ 100QFP
Need more? Email Us
ECAD model for NG80386SXLP25
NXP / Nexperia
IC MPU I.MX6DP 800MHZ 624FCBGA
Lowest to $91.2717
ECAD model for MCIMX6DP7CVT8AB
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MC860ENCVR50D4R2
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG
Altera
RISC MICROPROCESSOR, 32-BIT, 25M
Need more? Email Us
ECAD model for TG80960JA3V25

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention