EN
  • EN
  • DE

S912ZVHL64F1CLQ

Part No S912ZVHL64F1CLQ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 144LQFP  /  S12Z series Microcontroller IC 16-Bit 32MHz 64KB (64K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tray
Core Processor S12Z
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number S912
Other Names 935310773557
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263722-S912ZVHL64F1CLQ
Ultra Librarian 3D Model Ultra Librarian S912ZVHL64F1CLQ CAD Model

Description

The NXP S912ZVHL64F1CLQ is a powerful and versatile microcontroller designed to cater to a wide range of automotive and industrial applications. This 16-bit MCU is part of the S12 MagniV portfolio, which integrates a sophisticated MCU with smart MOSFETs to create a single-chip solution. It is specifically engineered to meet the rigorous standards of the automotive industry, providing reliable performance in harsh environments.

Key Features

  • Core: The device features a 16-bit S12 core capable of operating at speeds up to 50MHz, providing a robust platform for complex applications.
  • Memory: It comes with 64KB of flash memory, which is ideal for storing large applications, and 4KB of RAM for efficient data handling.
  • Integration: The MCU integrates analog and digital peripherals, including a 12-bit analog-to-digital converter (ADC), multiple serial communication interfaces (SCI, SPI, CAN), and a frequency-modulated phase-locked loop (FMPLL) for precise clock generation.
  • Temperature Range: With an operational temperature range of -40°C to 125°C, the S912ZVHL64F1CLQ is built to withstand extreme conditions, making it suitable for under-the-hood automotive applications.
  • Packaging: The microcontroller is available in a compact 64-pin LQFP package, which is conducive to space-constrained designs.
  • Low Power: It features various power-saving modes, including stop and wait modes, which help to minimize power consumption during idle periods.

Applications

The S912ZVHL64F1CLQ is designed for a broad spectrum of applications, particularly in the automotive sector. It is ideal for engine management systems, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design also makes it suitable for industrial applications that require reliable performance in challenging environments.

Quality and Reliability

NXP is committed to delivering high-quality products. The S912ZVHL64F1CLQ is manufactured to meet the stringent quality standards required for automotive applications, ensuring long-term reliability and performance.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess