EN
  • EN
  • DE

S9S08RN8W2MTG

Part No S9S08RN8W2MTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 16-TSSOP
Manufacturer NXP
Series S08
Package Tube
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 12
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 893391-S9S08RN8W2MTG
Ultra Librarian 3D Model Ultra Librarian S9S08RN8W2MTG CAD Model

Description

The NXP S9S08RN8W2MTG is a versatile and powerful microcontroller designed to meet the needs of a wide range of applications. This 8-bit MCU is part of NXP's S08 family and is built on a high-performance HCS08 core that runs at a maximum frequency of 40 MHz. With its robust set of features and peripherals, the S9S08RN8W2MTG is an excellent choice for automotive, industrial, and consumer applications where reliability and efficiency are paramount.

Key Features

  • Memory: The device comes with 8KB of flash memory and 1KB of RAM, providing sufficient space for complex programs and data storage.
  • I/O Pins: It boasts up to 38 general-purpose input/output (GPIO) pins, allowing for versatile connectivity and interface options.
  • ADC: An integrated 10-bit analog-to-digital converter with multiple channels enables the MCU to process analog signals, making it ideal for sensor-based applications.
  • Communication Interfaces: The S9S08RN8W2MTG includes a range of communication interfaces such as I2C, SPI, and SCI (UART), facilitating easy data exchange with other devices and peripherals.
  • Timers: Enhanced timer functions including an 8-channel timer/pulse-width modulator (TPM) provide precise timing control for complex tasks such as motor control.
  • Operating Voltage: It operates within a range of 2.7V to 5.5V, making it compatible with a variety of power supplies and battery-operated applications.
  • Temperature Range: The MCU is designed to function within an extended temperature range, ensuring stable operation in harsh environments.

Applications

The S9S08RN8W2MTG is engineered for adaptability, finding its place in a multitude of applications. Its robust feature set makes it suitable for automotive systems, such as body control modules and sensors. In the industrial sector, it can be used for process control, automation, and monitoring systems. Consumer electronics, including home appliances and personal gadgets, also benefit from the integration of this reliable microcontroller.

Quality and Reliability

NXP is known for its commitment to quality, and the S9S08RN8W2MTG is no exception. It is manufactured to meet the highest standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications. Whether you're developing a new product or upgrading an existing system, the S9S08RN8W2MTG offers the dependability and functionality you need.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess