EN
  • EN
  • DE

SA5200D

Part No SA5200D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Description RF dual gain-stage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 311413-SA5200D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA5200D CAD Model

Description

The NXP SA5200D is a state-of-the-art silicon tuner designed to provide exceptional performance in a wide range of broadcasting applications. This advanced tuner is a perfect solution for digital TV and set-top box manufacturers looking to offer superior reception quality in a compact form factor.

Key Features

  • High Integration: The SA5200D integrates an RF front-end with a mixed-signal baseband processing unit, reducing the need for external components and simplifying the design process for manufacturers.
  • Wide Frequency Range: This tuner supports a broad frequency range, making it suitable for various global broadcasting standards, including DVB-T, DVB-T2, ISDB-T, and ATSC.
  • Low Power Consumption: Designed with power efficiency in mind, the SA5200D is ideal for portable and handheld devices where battery life is critical.
  • High Sensitivity: The device boasts high sensitivity, ensuring reliable reception even in areas with weak signal conditions.
  • Multi-Standard Support: Its versatility allows it to adapt to different modulation standards, providing flexibility for product deployment across different regions and systems.

Applications

The NXP SA5200D is well-suited for a variety of applications, including:

  • Digital TVs and HDTVs
  • Set-top boxes
  • Personal Video Recorders (PVRs)
  • PC TV cards
  • Portable TV devices

Technical Specifications

The SA5200D is packed with technical features that make it a leading choice for broadcast receiver applications. It offers excellent phase noise performance, a dynamic range, and robust immunity to interference. The device operates over a wide temperature range, ensuring consistent performance in various environments.

Conclusion

With its combination of high performance, integration, and flexibility, the NXP SA5200D silicon tuner is an excellent choice for manufacturers looking to enhance their digital broadcasting products. Its support for multiple standards, coupled with its compact size and energy efficiency, makes it a highly competitive solution in the market.

You May Also Be Interested in

Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
NJR Corporation/NJRC
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
AMCC
Lowest to $2.8182
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
NXP / Nexperia
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,404 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess