EN
  • EN
  • DE

SL2S2002FTB115

Part No SL2S2002FTB115
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 3XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000216-SL2S2002FTB115
Manufacturer NXP
Category RF/IF and RFID RFID, RF Access, Monitoring ICs
Series I-Code
Type RFID Transponder
Operating Temperature -40°C ~ 85°C
Voltage - Supply 1.5V ~ 1.7V
Mounting Type Surface Mount
Package / Case 3-XDFN
Supplier Device Package 3-XSON (1x1.45)
Ultra Librarian 3D Model Ultra Librarian SL2S2002FTB115 CAD Model

Description

Introducing the NXP SL2S2002FTB115 - A High-Performance RFID Transponder IC

The NXP SL2S2002FTB115 is a cutting-edge RFID (Radio-Frequency Identification) transponder IC designed for a wide range of applications in tracking, authentication, and data collection. This compact yet powerful integrated circuit is a part of NXP's renowned SLIX product family, which is known for its high reliability and performance in RFID technology.

Key Features

  • High Sensitivity: The SL2S2002FTB115 boasts a high sensitivity design, enabling it to be detected and read from greater distances, which is crucial for efficient and reliable RFID systems.
  • ISO 15693 Compliance: It adheres to the ISO 15693 standard for vicinity cards, ensuring compatibility with a wide range of RFID readers and systems designed for high-frequency applications.
  • EEPROM Memory: Equipped with EEPROM memory, this IC allows for the storage and protection of data, with the capability to endure a significant number of write cycles.
  • Anti-Collision: The anti-collision feature enables the simultaneous operation of multiple tags within the reader's field, making it ideal for environments where multiple items need to be tracked.

Applications

The versatility of the SL2S2002FTB115 makes it suitable for a variety of applications, including:

  • Library and rental item tracking
  • Supply chain management and logistics
  • Asset management
  • Pharmaceutical and healthcare item tracking
  • Event and transportation ticketing

Technical Specifications

The SL2S2002FTB115 operates at a frequency of 13.56 MHz, providing a perfect balance between range and data transfer speed. Its robust design ensures reliable performance even in harsh environmental conditions, making it a suitable choice for outdoor applications. The IC also features a unique ID for enhanced security and authentication purposes.

Conclusion

With its combination of high sensitivity, ISO 15693 compliance, and robust memory features, the NXP SL2S2002FTB115 is an excellent choice for businesses and organizations looking to leverage the power of RFID technology. Whether for inventory management, security, or customer service enhancements, this transponder IC offers a reliable and efficient solution for a wide array of RFID applications.

You May Also Be Interested in

Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $0.8722
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC ANTENNA DRIVER MULT 28HTSSOP / Antenna Driver Automotive 28-Pin HTSSOP EP T/R
Lowest to $8.3129
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5960 $59.6000
240+ $0.4886 $117.2640
370+ $0.4736 $175.2320
505+ $0.4585 $231.5425
655+ $0.4435 $290.4925
875+ $0.3973 $347.6375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 282,164 pieces
In Stock: 141,082 pieces Factory Stock: 141,082 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess