EN
  • EN
  • DE

SPC5607BK0VLL6

Part No SPC5607BK0VLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5607
Other Names 935315054557
Standard Package 450
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264014-SPC5607BK0VLL6
Ultra Librarian 3D Model Ultra Librarian SPC5607BK0VLL6 CAD Model

Description

Product Overview: NXP SPC5607BK0VLL6 Microcontroller

The NXP SPC5607BK0VLL6 is a powerful and versatile microcontroller designed for automotive and industrial applications. It is part of the SPC56 32-bit Power Architecture family and is engineered to meet the rigorous demands of modern embedded control systems. This microcontroller is an ideal choice for developers looking for a mix of performance, reliability, and cost-effectiveness.

Equipped with a 32-bit Power Architecture core, the SPC5607BK0VLL6 operates at a frequency of up to 64 MHz, delivering the computational power necessary for complex algorithms and control tasks. The chip's architecture is optimized for low power consumption, making it suitable for applications where energy efficiency is a priority.

Key Features:

  • Core: 32-bit Power Architecture V2 core, operating at up to 64 MHz.
  • Memory: Features 768 KB of flash memory and 64 KB of RAM, supporting a wide range of applications without the need for external memory components.
  • Timers and Control: Includes a rich set of timers, PWM modules, and ADCs, providing precise control and measurement capabilities.
  • Communication Interfaces: Comes with multiple communication interfaces such as CAN, LIN, and SPI, facilitating easy integration with other systems and peripherals.
  • Package: Available in a LQFP-100 package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex designs.
  • Temperature Range: Designed to operate over an industrial temperature range, ensuring reliable performance in harsh environments.
  • Development Support: Supported by NXP's comprehensive suite of development tools, including software drivers, operating systems, and debuggers, which accelerates the development process.

The SPC5607BK0VLL6 is not just a microcontroller; it is a solution that integrates advanced control features with state-of-the-art peripherals. Its robust design and wide operating temperature range make it particularly suited for automotive applications such as engine control units, transmission control modules, and body control modules. Additionally, its rich set of features also makes it an excellent choice for industrial automation, robotics, and smart sensors.

With NXP's strong commitment to quality and long-term support, the SPC5607BK0VLL6 is a reliable microcontroller that can help streamline product development and bring high-performance embedded solutions to market more quickly and efficiently.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess