EN
  • EN
  • DE

SSL2121

Part No SSL2121
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838788-SSL2121
Ultra Librarian 3D Model Ultra Librarian SSL2121 CAD Model

Description

NXP SSL2121 High-Efficiency LED Driver

The NXP SSL2121 is a state-of-the-art LED driver designed for high-efficiency applications in solid-state lighting solutions. It is part of NXP's advanced range of drivers that provide reliable and flexible options for controlling LED lighting systems. The SSL2121 is specifically tailored for mains dimmable LED applications, offering a compact and energy-efficient solution for a wide range of lighting environments.

Key Features

  • High Efficiency: With its integrated high-voltage power MOSFET, the SSL2121 ensures minimal power loss, leading to a highly efficient power conversion that is crucial for reducing energy consumption and heat generation in LED lighting systems.
  • Mains Dimmable: The device supports compatibility with a variety of dimming technologies, allowing for smooth and flicker-free dimming performance when used with conventional wall dimmers, making it ideal for residential and commercial lighting applications.
  • High Power Factor: The SSL2121 is designed to provide a high power factor, which improves the efficiency of power distribution and reduces the overall electrical load on the system, thereby contributing to energy savings.
  • Integrated Protections: It includes multiple protection features such as Over-Temperature Protection (OTP), Under-Voltage Lockout (UVLO), and LED open/short circuit protection, ensuring the longevity and reliability of the lighting system.
  • Flexible Application: The SSL2121 can be used in a wide range of LED lighting applications including retrofit lamps, downlights, and spotlights, offering designers flexibility in creating versatile lighting solutions.

Technical Specifications

The SSL2121 operates over a wide supply voltage range and is capable of driving an extensive array of LED configurations. It is designed to be simple to set up, requiring minimal external components, which helps in reducing the overall design footprint and bill of materials cost.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP website or contact their local NXP sales office.

In summary, the NXP SSL2121 LED driver combines efficiency, dimming compatibility, and robust protection features to provide a high-performance solution for LED lighting systems, making it a preferred choice for energy-conscious and innovative lighting designers.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8702 $60.2742
50+ $2.3550 $117.7500
76+ $2.2811 $173.3636
105+ $2.2072 $231.7560
136+ $2.1344 $290.2784
182+ $1.9138 $348.3116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess