EN
  • EN
  • DE

TDA1519

Part No TDA1519
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 12W STER 9SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 12W x 1 @ 8 Ohm; 6W x 2 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package 9-SIL MPF
Dimension 9-SIP Exposed Tab
Win Source Part Number 215834-TDA1519
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA1519
Introduction Date May 01, 1992
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA1519 CAD Model

Description

The TDA1519 is a high-performance integrated circuit developed by NXP Semiconductors, designed to serve as an audio power amplifier. This versatile IC is well-suited for use in car radios, simple stereo applications, and active speakers, offering a reliable solution for driving loudspeakers.

Key Features

  • Power Output: The TDA1519 is capable of delivering a robust power output, with up to 22 Watts per channel in a typical stereo setup, ensuring clear and powerful sound reproduction.
  • Operating Voltage: It operates over a wide supply voltage range, accommodating various applications and ensuring flexibility in system design.
  • Thermal Protection: The device includes built-in thermal protection that prevents damage from overheating, thereby enhancing its reliability and lifespan.
  • Short-Circuit Resilient: It is designed to withstand short-circuit conditions on the output, providing an additional layer of security for connected components.
  • Flexibility: The TDA1519 can be configured in multiple modes, including Bridge-Tied Load (BTL) and Stereo, to suit different audio system requirements.

Applications

  • Automotive audio systems
  • Portable speaker systems
  • Home stereo and Hi-Fi systems
  • Television sound enhancement

Technical Specifications

The TDA1519 is designed with attention to performance and quality. It features a low harmonic distortion and a high signal-to-noise ratio, ensuring an excellent audio experience. The IC's encapsulation in a 9-lead single in-line (SIL) plastic power package is optimized for efficient heat dissipation, contributing to its robustness in demanding environments.

Conclusion

The TDA1519 from NXP Semiconductors stands out as a powerful and reliable audio amplifier solution. With its impressive feature set, including high power output, thermal protection, and flexible operation modes, it is a top choice for designers and manufacturers looking to enhance their audio systems. Its robust design ensures that it can deliver high-quality sound across a range of applications, making it a versatile component in the audio electronics market.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC SPEAKER AMP CLASS D 54-HTSSOP
Lowest to $3.4800
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1618 $52.2810
105+ $0.9533 $100.0965
165+ $0.9235 $152.3775
225+ $0.8937 $201.0825
290+ $0.8640 $250.5600
390+ $0.7746 $302.0940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess