EN
  • EN
  • DE

TDA1519A

Part No TDA1519A
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 22 W BTL or 2 x 11 W stereo car radio power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265866-TDA1519A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1519A CAD Model

Description

The TDA1519A is a high-performance integrated circuit produced by NXP Semiconductors, designed to deliver a powerful audio amplification solution. This audio power amplifier is ideal for automotive audio applications, as well as for portable and home stereo systems. It is known for its robust design and high-quality sound output, making it a go-to choice for manufacturers and audio enthusiasts alike.

Key Features

  • Power Output: The TDA1519A offers a substantial power output, capable of delivering up to 22 watts of continuous average power to a 4-ohm BTL load with less than 10% total harmonic distortion (THD), ensuring loud and clear audio performance.
  • Flexibility: It provides flexible application options with both Bridge-Tied Load (BTL) and Stereo configurations, allowing for a versatile use in different audio systems.
  • Protection: The device includes a range of protection features such as short-circuit protection, thermal protection, and a mute/standby function, safeguarding the amplifier and connected components from potential damage.
  • Low Distortion: Thanks to its low harmonic distortion and low cross-over distortion, the TDA1519A ensures high-fidelity audio reproduction that is both crisp and accurate.
  • Heat Dissipation: The IC is designed with an efficient heat sink to effectively dissipate heat, contributing to its reliability and longevity.

Applications

The versatility of the TDA1519A makes it suitable for a wide range of applications. It is commonly used in:

  • Car radio amplifiers
  • Portable speaker systems
  • Home stereo systems
  • Television sets

Technical Specifications

Below are some of the technical specifications of the TDA1519A:

  • Supply Voltage Range: 6 V to 18 V
  • Load Impedance: Compatible with 4-ohm loads
  • Package: 9-lead SIL-bent-to-DIL; 9-lead DIL

For those looking to integrate a reliable and high-quality audio amplifier into their system, the TDA1519A from NXP offers an excellent balance of power, protection, and performance. Its robust design and impressive audio fidelity make it an excellent choice for a variety of audio applications.

You May Also Be Interested in

Atmel
Lowest to $24.7389
Toshiba Semiconductor and Storage
Need more? Email Us
Spansion
Need more? Email Us
International Rectifier
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess