Products specifications

Win Source Part Number 1098848-TDA3590A
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA3590A CAD Model

Description

The TDA3590A is a multifunctional integrated circuit from NXP, designed to cater to the needs of complex television sets and video processing units. This versatile IC is a testament to NXP's commitment to innovation and quality in the semiconductor industry. The TDA3590A offers a comprehensive solution for color television signal processing, addressing various aspects of picture enhancement and sound processing.

Key Features

  • Advanced Video Processing: The TDA3590A integrates features such as luminance and chrominance processing, ensuring high-quality video output with rich colors and sharp images.
  • Sound Carrier Processing: This IC is equipped with sound carrier processing capabilities that enhance the audio experience of television viewers by providing clear and crisp sound quality.
  • Flexible Input Handling: It supports multiple input sources, allowing for easy switching between different video feeds, such as broadcast signals, cable inputs, or external video sources.
  • Automatic Gain Control (AGC): With built-in AGC, the TDA3590A ensures consistent video signal strength, resulting in stable picture quality regardless of the input signal variations.
  • Integrated Chroma Demodulator: The IC includes a chroma demodulator for PAL and NTSC systems, providing compatibility with a wide range of television standards.

Applications

The TDA3590A is suitable for a variety of applications, including:

  • Standard and multi-sync color televisions
  • Video projectors
  • Video monitors
  • Other video processing equipment

Technical Specifications

The TDA3590A operates over a wide supply voltage range and is housed in a compact package, making it ideal for space-constrained applications. Its low power consumption and high integration level reduce the overall system cost and complexity, making it a popular choice for manufacturers seeking to create high-quality television sets with minimal design overhead.

Conclusion

In summary, the TDA3590A from NXP is a robust and reliable IC that provides a one-stop solution for television signal processing. Its wide array of features and capabilities make it an indispensable component for manufacturers aiming to deliver superior video and audio quality in their products.

You May Also Be Interested in

Infineon Technologies
Contact for details
Need more? Email Us
ECAD model for TUA6014-S
Samtec Inc.
CONN HEADER VERT 42POS 2.54MM / Connector Header Through Hole 42 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for TSW-121-05-G-D
Taiwan Semiconductor
MOSFET N-Channel 20V 4A SOT23
Need more? Email Us
ECAD model for TSM2310CX RFG
Truesemi
Lowest to $0.6571
ECAD model for TSF18N60MR
Toshiba Semiconductor and Storage
High Frequency Switching Power Transistors 230V/1A
Need more? Email Us
ECAD model for TTC5200-O(Q)
ABB Embedded Power
Abb T5S400CFGA3AUS2 T5S 400 Ul/csa PR222DS/P-LSI 400 3P F F
Need more? Email Us
ECAD model for T5S400CFGA3AUS2
Schneider Electric
Pressure Sensor Vacuum
Need more? Email Us
ECAD model for XMLDM02V1S13
Panasonic
Need more? Email Us
ECAD model for TVSA0357
Samtec Inc.
CONN BRD STACK .100" 34POS / 34 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
ECAD model for ZW-17-20-G-D-255-395

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention