EN
  • EN
  • DE

TDA4662

Part No TDA4662
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Baseband delay line
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266034-TDA4662
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4662 CAD Model

Description

The NXP TDA4662 is a highly integrated circuit designed for television signal processing applications. This product from NXP Semiconductors is engineered to deliver high-quality performance in color television sets and video signal processing equipment. The TDA4662 combines several key functions that are essential for TV signal processing, making it a compact and efficient solution for manufacturers.

Key Features

  • Integrated Filters: The TDA4662 includes integrated filters that help in reducing the external components required for signal processing. This integration not only saves space but also simplifies the design and manufacturing process.
  • Automatic Cut-off Control: With its automatic cut-off control feature, the TDA4662 ensures consistent performance and longevity of the television set by protecting the CRT from excessive beam current.
  • Flexible Signal Handling: Capable of handling various signal inputs, the TDA4662 is versatile and can be used in different television systems worldwide.
  • Low Power Consumption: Energy efficiency is a key consideration in modern electronics, and the TDA4662 is designed to operate with low power consumption, reducing the overall energy usage of the television set.

Applications

The TDA4662 is suitable for a range of applications in the consumer electronics industry, particularly in:

  • Color televisions
  • Video monitors
  • Video signal processing units

Technical Specifications

The TDA4662 operates over a wide voltage range and is packaged in a DIP (Dual In-line Package), making it easy to integrate into various circuit designs. Its robust construction ensures reliable operation even under challenging conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA4662 is no exception. It undergoes rigorous testing and quality control measures to ensure that each unit meets the highest standards of performance and durability.

For detailed technical specifications, application notes, and support documentation, manufacturers and designers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Altera
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $10.3384
Maxim Integrated
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess