EN
  • EN
  • DE
  • IT

SM74HC541NSR

Part No SM74HC541NSR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756662-SM74HC541NSR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SM74HC541NSR CAD Model

Description

Product Overview: Texas Instruments SM74HC541NSR

The Texas Instruments SM74HC541NSR is a high-performance, octal buffer and line driver designed to provide a reliable interface between digital systems. This integrated circuit is part of the 74HC series, which is well-known for its high-speed CMOS technology. It is specifically engineered to drive high-capacity loads while maintaining low power consumption, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 2 V to 6 V, compatible with TTL levels
  • Output Drive Capability: Capable of driving 15 LSTTL loads
  • High Current Output: 6 mA (source) and 7.8 mA (sink)
  • Pin Configuration: 20-pin package provides a compact footprint
  • Temperature Range: Suitable for operation between -40°C and 85°C

Performance Advantages

The SM74HC541NSR is designed to deliver high-speed performance while minimizing power dissipation. Its balanced propagation delays and transition times make it an excellent choice for critical timing applications. The device's 3-state outputs allow for connection to a bus-structured system without the need for external pull-up resistors, simplifying design and reducing component count.

Applications

With its robust design and versatile features, the SM74HC541NSR is suitable for a diverse range of applications, including:

  • Memory driving
  • Data transmission
  • Input/output port driving
  • Bus interfacing
  • Signal buffering

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The SM74HC541NSR is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent standards for which TI is known. Customers can rely on this product to perform consistently across various conditions and applications.

Overall, the Texas Instruments SM74HC541NSR is a versatile and reliable component that offers a blend of performance, efficiency, and ease-of-use for designers and engineers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess