Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266039-TDA4685
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4685 CAD Model

Description

The TDA4685, a product by NXP Semiconductors, is a versatile integrated circuit designed for video processing applications. This high-performance chip is specifically tailored for enhancing video signal quality in television sets, monitors, and other video display systems. With its advanced features, the TDA4685 significantly improves the viewing experience by providing superior image control and processing capabilities.

Key Features:

  • Color Transient Improvement (CTI): The TDA4685 integrates a sophisticated color transient improvement feature that enhances the sharpness and clarity of color transitions, ensuring vivid and lifelike images.
  • Luminance Signal Processing: This chip offers advanced luminance signal processing that includes a contrast control function to optimize the balance between light and dark areas, delivering a balanced and detailed picture.
  • Black Stretch: With the black stretch feature, the TDA4685 can deepen the black levels within an image, providing a richer, more dynamic contrast and making details in darker areas more visible.
  • Flexible Signal Handling: The device is capable of handling a wide range of video signals, making it a highly adaptable solution for various video processing needs.
  • Beam Current Limiting: The chip includes a beam current limiting circuit, which protects the display tube from excessive beam currents that could potentially damage the screen.

Applications:

The TDA4685 is suitable for a broad spectrum of video applications, including but not limited to:

  • Consumer television sets
  • Professional video monitors
  • Video projection systems
  • Video signal processing equipment

Technical Specifications:

The TDA4685 is built with NXP's commitment to quality and reliability and features a wide operating temperature range, ensuring stable performance across various environments. It is supplied in a standard package that is compatible with conventional mounting and connection techniques, facilitating easy integration into existing systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the NXP Semiconductors official website or contact their support team directly.

You May Also Be Interested in

Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
STMicroelectronics
N-channel 650 V, 0.250 Ω, 15 A TO-220, TO-220FP second generation MDmesh™ Power MOSFET
Lowest to €1.7080
ECAD model for STP20NM65N
Microchip Technology
High Performance 8-bit Microcontroller | IC MCU 8BIT 64KB OTP 68PLCC
Need more? Email Us
ECAD model for TS87C51RD2-LCL
NEC
8 BIT BUS TRANSCEIVERS
Need more? Email Us
ECAD model for UPB8286C
Texas Instruments
Digital Signal Controllers (DSCs)
Lowest to €35.0440
ECAD model for TMS320F28235ZJZS
Texas Instruments
QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Lowest to €0.2739
ECAD model for SN74LVC157APWRG4
Texas Instruments
JFET-INPUT OPERATIONAL AMPLIFIERS
Lowest to €0.2848
ECAD model for TL082BCDR
Texas Instruments
Switch Mode Secondary Side Post Regulator
Lowest to €4.5776
ECAD model for UCC2583DTRG4
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to €6.8620
ECAD model for TC7662ACPA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention