EN
  • EN
  • DE

TDA4686WP

Part No TDA4686WP
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Video processor with automatic cut-off control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266041-TDA4686WP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4686WP CAD Model

Description

Product Overview: TDA4686WP from NXP

The TDA4686WP is a high-performance integrated circuit developed by NXP Semiconductors, a leader in the electronics industry. This chip is designed to serve as a video processor in advanced television and monitor applications, delivering superior image quality and a range of features that enhance the viewing experience.

Key Features

  • Enhanced Video Processing: The TDA4686WP offers advanced signal processing capabilities, ensuring crisp and clear video output. It includes functions such as luminance and chrominance signal processing to deliver vibrant colors and sharp images.
  • Multi-Standard Support: This versatile IC supports various video standards, making it suitable for a wide range of products and markets. It can handle signals from PAL, NTSC, and SECAM broadcasts, providing flexibility in design and application.
  • On-Chip Filters: The device comes equipped with integrated filters, including a comb filter for separating luminance and chrominance signals, which results in reduced cross-color artifacts and improved picture quality.
  • Adjustment Controls: With the TDA4686WP, users can adjust several parameters such as brightness, contrast, saturation, and hue to tailor the viewing experience to their preferences.
  • Compact Packaging: The chip is available in a space-saving package, making it ideal for sleek television and monitor designs without compromising on functionality.

Applications

The TDA4686WP is primarily used in televisions and computer monitors but can also be found in other video processing equipment where high-quality image reproduction is essential. Its advanced features make it an excellent choice for high-end video systems and professional broadcasting equipment.

Reliability and Quality

NXP Semiconductors is known for its commitment to quality, and the TDA4686WP is no exception. Manufactured to stringent quality standards, this IC ensures reliability and longevity, even in the most demanding applications. Whether it's for consumer electronics or professional video equipment, the TDA4686WP stands out as a top-tier video processing solution.

For manufacturers and designers looking to create products with exceptional video capabilities, the NXP TDA4686WP offers a blend of performance, versatility, and quality that is hard to match.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess