EN
  • EN
  • DE

TC1055-3.0VCT

Part No TC1055-3.0VCT
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264391-TC1055-3.0VCT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1055-3.0VCT CAD Model

Description

Microchip Technology TC1055-3.0VCT Overview

The TC1055-3.0VCT is a high-performance, fixed-output voltage regulator from Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This component is specifically designed to deliver a stable 3.0-volt output, making it an ideal choice for sensitive electronic applications where a consistent voltage is crucial.

Key Features

  • Fixed Output Voltage: The regulator provides a fixed output of 3.0 volts, ensuring a reliable power supply for devices that require a stable voltage level.
  • Low Dropout Voltage: With its low dropout voltage design, the TC1055-3.0VCT can maintain output regulation with minimal input-to-output voltage differential, making it efficient for battery-powered applications.
  • High Accuracy: The output voltage is accurate to within ±2%, which means devices powered by the TC1055-3.0VCT can operate with precision and consistency.
  • Low Quiescent Current: The device features a low quiescent current, which enhances battery life by reducing the amount of power drawn when the device is in a standby state.
  • Thermal Shutdown Protection: To ensure the regulator does not overheat, it comes with built-in thermal shutdown protection, which safeguards the device and the application it powers.
  • Short-Circuit Protection: The TC1055-3.0VCT is equipped with short-circuit protection to prevent damage from output short circuits, enhancing the reliability of the end product.

Applications

The TC1055-3.0VCT is suitable for a wide range of applications due to its stable output and protective features. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Handheld instrumentation
  • Microcontroller power supplies
  • Wireless communication devices

Product Specifications

Parameter Value Output Voltage 3.0 V Output Type Fixed Accuracy ±2% Maximum Output Current 50 mA Package / Case SOT-23-5

In conclusion, the TC1055-3.0VCT from Microchip Technology is a robust and efficient voltage regulator that offers precision, low power consumption, and protective features, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

International Rectifier
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Semtech Corporation
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Lowest to $105.8176

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7401 $61.6213
30+ $3.8900 $116.7000
46+ $3.7676 $173.3096
64+ $3.6463 $233.3632
82+ $3.5251 $289.0582
110+ $3.1601 $347.6110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess