EN
  • EN
  • DE

TM4C123GH6PMT7

Part No TM4C123GH6PMT7
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, IrDA, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, Motion PWM, POR, WDT
The number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 32K x 8
Supply Voltage 1.08V ~ 3.63V
Data Converters A/D 12x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1270669-TM4C123GH6PMT7
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM4C123GH6PMT7 CAD Model

Description

The TM4C123GH6PMT7 is a high-performance ARM® Cortex®-M4F based microcontroller from Texas Instruments designed for a broad range of applications. This microcontroller is particularly well-suited for industrial control, automotive and home automation, and portable electronics due to its powerful processing capabilities, a wide range of peripherals, and robust design.

Key Features

  • Core: The heart of the TM4C123GH6PMT7 is a 32-bit ARM Cortex-M4F core, which operates at up to 80 MHz. It includes a floating-point unit (FPU) for efficient handling of computations and supports the Thumb®-2 instruction set for optimal code density and performance.
  • Memory: This microcontroller comes with 256KB of flash memory and 32KB of SRAM, providing ample space for complex programs and real-time data processing.
  • Communication Peripherals: A suite of communication features is included, such as I2C, SPI, UARTs, USB, and CAN, offering versatile connectivity options for a wide array of devices and networks.
  • Timers and PWM: The device is equipped with a range of timers, including general-purpose timers, wide timers, and PWM modules, allowing for precise control in timing-related tasks such as motor control and signal generation.
  • Analog Integration: The TM4C123GH6PMT7 includes an analog-to-digital converter (ADC) with 12-bit precision, as well as analog comparators, providing the capability to interface with a variety of sensors and analog signals.
  • Robust I/O: With its extensive I/O capabilities, this microcontroller can manage multiple inputs and outputs, which is essential for sensor interfaces, control systems, and user interfaces.
  • Power Management: Advanced power management features help to reduce power consumption during idle or low-power modes, making it ideal for battery-operated devices.

Applications

The versatile nature of the TM4C123GH6PMT7 microcontroller allows it to be used in a wide range of applications, including:

  • Industrial automation systems
  • Automotive control units
  • Home automation and smart home devices
  • Portable instrumentation and medical devices
  • Consumer electronics

With its robust feature set, the TM4C123GH6PMT7 from Texas Instruments stands out as a reliable and high-performing microcontroller choice for designers and engineers seeking to create sophisticated and efficient systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9246 $62.7738
6+ $17.1689 $103.0134
10+ $16.6324 $166.3240
13+ $16.0958 $209.2454
17+ $15.5593 $264.5081
22+ $13.9497 $306.8934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess