EN
  • EN
  • DE

TMS32C6711DGDPA167

Part No TMS32C6711DGDPA167
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FLOATING-POINT DIGITAL SIGNAL PROCESSORS | IC FLOATING POINT DSP 272-BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Floating Point
Interface Host Interface, McBSP
Clock Rate 167MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 272-BBGA
Supplier Device Package 272-BGA (27x27)
Family Part Number TMS320C6711D
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1271386-TMS32C6711DGDPA167
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6711DGDPA167 CAD Model

Description

The TMS32C6711DGDPA167 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and speed in processing complex digital signal processing algorithms. This processor is part of the TMS320C6x DSP family, which is well-known for its use in applications requiring intense mathematical computations such as audio processing, telecommunications, industrial control, and image analysis.

Key Features

  • High-Speed Performance: With a core frequency that can reach up to 167 MHz, the TMS32C6711DGDPA167 is designed for applications that demand rapid processing capabilities.
  • Advanced Architecture: The device features a modified Harvard architecture that separates program and data spaces, allowing simultaneous access to program instructions and data, which results in exceptional computational throughput.
  • Large On-Chip Memory: The DSP includes integrated L1 and L2 memory blocks, providing ample space for both instructions and data, reducing the need for external memory and speeding up processing times.
  • High-Precision Arithmetic: It supports 32-bit fixed-point as well as floating-point precision, making it versatile for a variety of DSP applications that require high accuracy.
  • Rich Peripherals Set: The TMS32C6711DGDPA167 comes with a variety of peripherals including timers, serial ports, and direct memory access (DMA) controllers, facilitating easy integration into a wide range of systems.

Applications

This DSP is ideal for a multitude of applications. In the field of audio processing, it can handle complex algorithms for sound enhancement and noise reduction. In telecommunications, it is capable of managing protocols and data streams with high efficiency. The TMS32C6711DGDPA167 is also well-suited for industrial control systems that require real-time processing and precise motor control. Additionally, its computational power makes it a great choice for image and video processing applications that require real-time analysis and filtering.

Package and Quality

The TMS32C6711DGDPA167 comes in a 144-pin LQFP (Low Profile Quad Flat Package) which is designed for space-saving and reliable connectivity on printed circuit boards. Texas Instruments ensures high standards of quality and reliability, making this DSP a trusted choice for critical and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8108 $83.8108
2+ $81.1917 $162.3834
3+ $78.5726 $235.7178
4+ $75.9535 $303.8140
5+ $68.0962 $340.4810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess