EN
  • EN
  • DE

TDA6509ATT

Part No TDA6509ATT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 3-band mixer/oscillator and PLL for terrestrial tuners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266107-TDA6509ATT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6509ATT CAD Model

Description

The TDA6509ATT is a highly integrated circuit manufactured by NXP Semiconductors, designed for the seamless processing of Intermediate Frequency (IF) signals in television and set-top box applications. This advanced product stands out for its ability to facilitate clear and stable signal reception, contributing to an enhanced viewing experience for the end-user.

Key Features

  • High Integration: The TDA6509ATT combines multiple functions into a single chip, which includes mixers, oscillators, and amplifiers. This integration simplifies the design and reduces the overall footprint of the final product.
  • Low Power Consumption: Designed for efficiency, the TDA6509ATT operates with minimal power draw, making it an eco-friendly choice for energy-conscious applications.
  • Wide Frequency Range: It supports a broad range of IF frequencies, ensuring compatibility with various broadcast standards and allowing for versatile use across different regions and systems.
  • High Linearity: The circuit exhibits excellent linearity, which is crucial for maintaining signal integrity and minimizing distortion during frequency conversion processes.
  • Noise Reduction: It features advanced noise reduction capabilities that help to deliver a clear and crisp signal, thus improving the overall quality of the audio and video output.

Applications

The TDA6509ATT is ideally suited for a variety of applications in the consumer electronics domain. It is commonly used in:

  • Digital televisions
  • Set-top boxes
  • Cable receivers
  • Satellite receivers

Technical Specifications

Below are some of the technical specifications for the TDA6509ATT:

  • Supply Voltage: Typically operates on a 5V supply.
  • Package: Available in a small footprint package, which is ideal for space-constrained applications.
  • Operating Temperature: Designed to work within a specified temperature range, ensuring reliability under various environmental conditions.

Overall, the TDA6509ATT from NXP is a testament to the company's commitment to providing high-quality, innovative solutions for the rapidly evolving consumer electronics market. Its combination of integration, performance, and efficiency makes it a top choice for manufacturers looking to deliver superior products to their customers.

You May Also Be Interested in

STMicroelectronics
Lowest to $20.1698
Freescale Semiconductor - NXP
Lowest to $27.1621
Toshiba Semiconductor and Storage
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Semtech Corporation
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess