EN
  • EN
  • DE

TDA8563AQ

Part No TDA8563AQ
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 2 x 40 W/2 ohm stereo BTL car radio power amplifier with diagnostic facility
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840070-TDA8563AQ
Ultra Librarian 3D Model Ultra Librarian TDA8563AQ CAD Model

Description

Product Overview: TDA8563AQ Audio Amplifier

The TDA8563AQ is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its application in car audio systems. This powerful audio amplifier is designed to drive speakers in a stereo configuration, delivering a high-quality audio experience for users.

Key Features

  • Output Power: The TDA8563AQ offers an impressive output power of 2 x 40 W/2 Ω or 2 x 25 W/4 Ω, making it capable of driving a wide range of speakers with clarity and power.
  • Supply Voltage: It operates over a wide supply voltage range from 6 V to 18 V, accommodating various automotive battery conditions and ensuring consistent performance.
  • Low Distortion: The device is engineered to provide low distortion, ensuring a clear and high-fidelity audio output that enhances the listening experience.
  • Protection Features: The TDA8563AQ is equipped with a multitude of protection features, including short-circuit protection, thermal protection, and a load dump protection circuit, safeguarding the amplifier from potential damage due to abnormal operating conditions.
  • Flexibility: Its flexibility is further demonstrated by the mute/stand-by function, allowing users to control the operational state of the amplifier with ease.

Applications

Primarily used in automotive audio applications, the TDA8563AQ is well-suited for car radios, CD players, and multimedia systems, providing a robust audio amplification solution that can withstand the rigors of the automotive environment.

Quality and Reliability

NXP's commitment to quality and reliability is evident in the TDA8563AQ, which is built to meet the stringent requirements of the automotive industry. Customers can trust the durability and performance of this audio amplifier, even in the most challenging conditions.

In summary, the TDA8563AQ from NXP is an exemplary choice for automotive audio applications, offering high power output, low distortion, and a comprehensive set of protection features. Its versatile supply voltage range and user-friendly control options make it an adaptable and reliable solution for enhancing in-car audio experiences.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess