EN
  • EN
  • DE

TDA8926J

Part No TDA8926J
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description Power stage 2 x 50 W class-D audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 216090-TDA8926J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8926J CAD Model

Description

Introducing the TDA8926J from NXP Semiconductors

The TDA8926J is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by NXP Semiconductors, a leader in the industry known for its high-quality and innovative products. This particular IC is a part of NXP's class-D amplifier line-up, designed to offer a high-efficiency solution for a wide range of audio applications.

Key Features

  • High Efficiency: The TDA8926J operates with a class-D architecture, which ensures that it can provide a powerful audio output with significantly reduced power losses, making it ideal for energy-sensitive applications.
  • Output Power: Capable of delivering up to 2 x 110 W of output power, this IC can drive a stereo setup with ample volume and clarity, making it suitable for home theater systems, active speakers, and other high-performance audio equipment.
  • Low Distortion: With its low distortion characteristics, the TDA8926J ensures that the audio output is clear and true to the original recording, providing an excellent listening experience.
  • Thermal Protection: The IC includes built-in thermal protection features that prevent damage from overheating, thus ensuring reliability and a longer lifespan for your audio devices.
  • Advanced Pop-noise Suppression: NXP's attention to detail is evident in the TDA8926J's pop-noise suppression capabilities, which minimize the noise typically heard when turning the device on or off.

Applications

The versatility of the TDA8926J allows it to be used in a multitude of audio applications. Its high power efficiency and quality output make it an excellent choice for:

  • Home theater systems
  • Professional audio equipment
  • Active speaker systems
  • Television soundbars
  • Compact Hi-Fi systems

Easy Integration

Designed with simplicity in mind, the TDA8926J can be easily integrated into existing and new audio systems. It comes in a compact package and requires minimal external components, which allows for a streamlined design process and space-saving PCB layouts.

Whether you're developing a state-of-the-art home audio system or upgrading a current product line, the TDA8926J from NXP Semiconductors is a reliable and high-performance solution that will meet and exceed your audio amplification needs.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess