EN
  • EN
  • DE

TDA8945S

Part No TDA8945S
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 15 W mono Bridge Tied Load BTL audio amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266412-TDA8945S
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8945S CAD Model

Description

Product Overview: TDA8945S from NXP

The TDA8945S, produced by NXP Semiconductors, is a high-quality audio power amplifier designed for the discerning audiophile and the demanding professional user. This integrated circuit is part of NXP's acclaimed audio amplifier portfolio, delivering exceptional sound performance and reliability in a variety of applications.

Key Features

  • Power Output: The TDA8945S offers an impressive 15 W output power per channel with a 4-ohm load, ensuring robust audio performance suitable for a range of audio playback devices.
  • Single-Ended or BTL Operation: This versatile IC can be configured for either single-ended or Bridge-Tied Load (BTL) operation, providing flexibility in design for different audio system requirements.
  • High Efficiency: With its high efficiency, the TDA8945S ensures minimal heat dissipation and reduced power loss, making it ideal for compact and energy-conscious applications.
  • Low Distortion: The device is engineered to produce low harmonic distortion and low noise, contributing to a clear and high-fidelity audio output.
  • Mute and Stand-by Mode: Featuring built-in mute and stand-by functions, the TDA8945S allows for power conservation and noise-free audio system management.
  • Thermal Protection: Integrated thermal protection circuitry prevents damage from overheating, ensuring long-term durability and stability of the amplifier.

Applications

The TDA8945S is suitable for a wide range of applications, including but not limited to:

  • Television sets
  • Mini and micro audio systems
  • Computer audio systems
  • Portable speakers
  • Active monitors

Why Choose the TDA8945S?

For those looking for a blend of power, performance, and practicality, the TDA8945S from NXP stands out as an ideal choice. Its high power output, coupled with low distortion and flexible operation modes, make it a go-to audio amplifier solution. The integration of protective features and power-saving modes underscores the commitment of NXP to deliver not just quality sound, but also reliability and user convenience. Whether you're designing a home entertainment system or a professional audio setup, the TDA8945S provides the performance you need with the quality you can trust.

You May Also Be Interested in

THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess