EN
  • EN
  • DE
  • IT

TEA1085AT

Part No TEA1085AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Listening-in circuit for line-powered telephone sets
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266582-TEA1085AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1085AT CAD Model

Description

Product Overview: TEA1085AT from NXP

The TEA1085AT is a high-performance integrated circuit (IC) designed by NXP Semiconductors, tailored for power management applications. This sophisticated IC is a testament to NXP's commitment to providing innovative solutions that cater to the evolving needs of modern electronic devices.

Key Features

  • Efficiency: The TEA1085AT is designed to optimize power usage, ensuring that devices not only conserve energy but also reduce heat dissipation, which is crucial for maintaining the longevity of electronic components.
  • Voltage Regulation: It provides stable voltage regulation, which is essential for the proper functioning of sensitive electronics, preventing damage due to voltage fluctuations.
  • Low Quiescent Current: The device features a low quiescent current, making it an ideal choice for battery-powered applications where power conservation is a priority.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the IC from overheating, ensuring reliable performance under various operating conditions.

Applications

The versatility of the TEA1085AT allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • Consumer electronics such as smartphones and tablets
  • Power supply modules
  • Automotive electronics
  • Industrial control systems

Technical Specifications

With a focus on technical excellence, the TEA1085AT boasts specifications that ensure optimal performance:

  • Advanced power management capabilities
  • Robust design for high reliability
  • Compatible with a wide range of input voltages
  • Precision output voltage regulation

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TEA1085AT is no exception. Manufactured using industry-leading processes, this IC meets stringent quality standards, ensuring that it performs reliably even in the most demanding environments.

Conclusion

In summary, the TEA1085AT from NXP is a state-of-the-art power management IC that offers efficiency, precision, and reliability. Whether it's for portable devices or industrial applications, this IC is engineered to meet the rigorous demands of modern electronics, making it a top choice for designers and engineers looking to enhance their power management solutions.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess