EN
  • EN
  • DE
  • IT

OZ8321LN

Part No OZ8321LN
Manufacturer O2MICRO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer O2MICRO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833188-OZ8321LN
Ultra Librarian 3D Model Ultra Librarian OZ8321LN CAD Model

Description

The OZ8321LN is a backlight controller IC manufactured by O2Micro. It is specifically designed to drive and control the backlight in LCD panels. This controller uses pulse-width modulation (PWM) to precisely regulate the brightness of the backlight, enabling efficient and reliable performance. It is commonly used in notebook computers, LCD monitors, and other display applications.

Applications:

  • Notebook Computers: Controlling and dimming the backlight for LCD screens.
  • LCD Monitors: Providing accurate brightness control for desktop displays.
  • Automotive Displays: Managing the backlight in in-car entertainment systems and instrument panels.
  • Industrial LCD Panels: Driving the backlight in ruggedized displays for industrial applications.
  • Portable DVD Players: Controlling the backlight for the built-in LCD screen.

Features:

  • PWM Dimming Control: Offers precise and linear brightness adjustment.
  • Integrated MOSFET Driver: Simplifies the design and reduces the number of external components.
  • Over-Voltage Protection (OVP): Protects the backlight from damage due to voltage spikes.
  • Over-Current Protection (OCP): Prevents excessive current flow, ensuring safe operation.
  • Under-Voltage Lockout (UVLO): Prevents operation under insufficient voltage conditions.
  • Soft-Start Function: Reduces stress on components during startup.
  • High Efficiency: Minimizes power loss and extends battery life in portable devices.

Benefits:

  • Precise Brightness Control: Enables accurate adjustment of display brightness.
  • Enhanced Display Quality: Improves the viewing experience with consistent backlight performance.
  • Simplified Design: Reduces the complexity of backlight driver circuits.
  • Improved System Reliability: Integrated protection features prevent damage to the backlight and controller.
  • Energy Efficiency: Minimizes power consumption, extending battery life in portable applications.

Additional Details:

The OZ8321LN utilizes pulse-width modulation (PWM) to accurately control the current flowing through the backlight LEDs or CCFL (Cold Cathode Fluorescent Lamp), depending on the specific display technology. The PWM dimming feature allows for a wide range of brightness adjustment without introducing color distortion. The integrated MOSFET driver simplifies the design by eliminating the need for an external MOSFET. Protection features, such as over-voltage, over-current, and under-voltage lockout, ensure robust and reliable operation. Proper PCB layout and thermal management are critical for achieving optimal performance and preventing overheating. Datasheets provide detailed specifications, application circuits, and layout recommendations. This IC is essential for ensuring efficient and reliable backlight control in various display applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7036 $59.6260
85+ $1.3976 $118.7960
130+ $1.3537 $175.9810
180+ $1.3098 $235.7640
230+ $1.2670 $291.4100
310+ $1.1354 $351.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess