Products specifications

Manufacturer O2MICRO
Win Source Part Number 264761-OZ8618LN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OZ8618LN CAD Model

Description

The OZ8618LN is a highly integrated LED backlight controller IC manufactured by O2Micro. It is designed to drive LED backlights in LCD panels, commonly found in applications like laptops, netbooks, and small LCD TVs. The controller aims to provide a stable and efficient current source for the LEDs, ensuring consistent brightness and image quality while minimizing power consumption.

Applications:

  • Laptops: Provides backlight control for LCD screens.
  • Netbooks: Driving LED backlights efficiently.
  • Small LCD TVs: Implementation of backlight control systems.
  • Portable DVD Players: Powering LCD screen backlights.
  • Industrial Displays: Managing backlights effectively.

Features:

  • High Efficiency: Optimizes power usage to maximize battery life or minimize energy consumption.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • PWM Dimming Control: Allows for precise brightness adjustment of the backlight.
  • Integrated MOSFETs: Reduces external component count and simplifies circuit design.
  • Over-Voltage Protection (OVP): Protects the LEDs from damage due to excessive voltage.
  • Over-Current Protection (OCP): Prevents excessive current flow to the LEDs.
  • Short-Circuit Protection (SCP): Provides protection against short circuits in the LED string.
  • Open-Circuit Protection: Detects and manages open LED string conditions.

Benefits:

  • Extended Battery Life: Improves power efficiency for longer runtimes in portable devices.
  • Precise Brightness Control: Allows for a wider range of brightness adjustments.
  • Enhanced Display Quality: Ensures consistent and uniform backlighting.
  • Simplified Design: Integrated components reduce the number of external parts needed.
  • Improved Reliability: Protection features safeguard the LEDs and the controller from damage.

Additional Details:

The OZ8618LN typically employs a boost converter topology to generate the required voltage for driving the LED string. It often includes PWM dimming control, allowing for fine-tuning of the backlight brightness without significantly affecting color accuracy. Additionally, integrated protection features are incorporated to ensure reliable operation and prevent damage to the LEDs. It may also include features such as soft-start to minimize inrush current and enhance system stability. The controller is designed to meet the stringent power efficiency and reliability requirements of modern portable devices, contributing to improved display performance and longer battery life.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for PDTA123EEF
NXP / Nexperia
50-150 MHz 1:10 SDRAM clock driver
Need more? Email Us
ECAD model for PCK2510SLDH
Panasonic
Need more? Email Us
ECAD model for PE3601
Microchip Technology
Need more? Email Us
ECAD model for PCT25VF080B-80-4C-S2AE-T
Microchip Technology
Lowest to $32.5970
ECAD model for PCT25VF064C-80-4I-SCE
Peregrine Semiconductor
Need more? Email Us
ECAD model for PE3502-21
NXP / Nexperia
Lowest to $0.0789
ECAD model for PDTA143ET/FD
TE Connectivity
Need more? Email Us
ECAD model for PCN-124D3MHYZ
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for PD0236AM-TFB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1681 $65.0430
75+ $1.7787 $133.4025
115+ $1.7231 $198.1565
160+ $1.6675 $266.8000
205+ $1.6131 $330.6855
270+ $1.4463 $390.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,730 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention