The NXP PDTA143ET/FD is a high-quality PNP digital transistor that is designed to streamline the implementation of biasing and switching functions in various electronic applications. This versatile component is an integral part of modern circuit design, offering a compact, reliable solution for designers looking to optimize their systems.
Key Features
- Simplified Circuit Design: With its built-in resistor network, the PDTA143ET/FD allows for a reduction in component count, which simplifies circuit design and can lead to cost savings on the bill of materials.
- High Efficiency: This digital transistor is designed for high current gain, ensuring efficient operation in digital amplification and switching applications.
- Surface-Mount Package: The small surface-mount package (SOT-416) makes it ideal for space-constrained applications, allowing for high-density PCB layouts.
- Low Leakage Current: Exhibiting low leakage current, the PDTA143ET/FD ensures minimal power loss when in the 'off' state, enhancing the overall energy efficiency of the device it is used in.
- Robust Performance: Built to withstand the rigors of modern electronic devices, this digital transistor offers reliable performance over a wide range of temperatures and operating conditions.
Applications
The NXP PDTA143ET/FD is suitable for a diverse range of applications, including but not limited to:
- Logic level shifting circuits
- Power management in portable devices
- Signal modulation and demodulation
- Inverter circuits
- Switching loads
Technical Specifications
| Parameter |
Value |
| Configuration |
Single |
| Collector- Emitter Voltage (VCEO) |
30V |
| Collector Current (IC) |
100mA |
| Power Dissipation (Pd) |
250mW |
| DC Current Gain (hFE) |
100 to 300 |
In conclusion, the NXP PDTA143ET/FD is a robust and efficient solution for designers who require a PNP digital transistor with built-in resistors for biasing and switching functions. Its compact form factor, along with its reliable performance, makes it a valuable component in a wide range of electronic devices.