EN
  • EN
  • DE

ATSAMV71Q21B-CB

Part No ATSAMV71Q21B-CB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 144-TFBGA (10x10)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, SAM V71
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-TFBGA
Case / Package 144-TFBGA (10x10)
Family Name ATSAMV71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 240
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862562-ATSAMV71Q21B-CB
Ultra Librarian 3D Model Ultra Librarian ATSAMV71Q21B-CB CAD Model

Description

The ATSAMV71Q21B-CB is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of the automotive and industrial sectors. This microcontroller is part of the SAM V71 series, which is renowned for its robust architecture, high-speed processing capabilities, and advanced connectivity features.

Key Features

  • Core: ARM Cortex-M7 processor running at up to 300 MHz, delivering exceptional computing performance and efficiency. The core also includes a single-precision floating-point unit (FPU) which enhances the processing of floating-point arithmetic.
  • Memory: Equipped with 2MB of flash memory and 384KB of SRAM, providing ample space for complex applications and real-time data processing.
  • Connectivity: Features a rich set of communication interfaces including CAN FD, Ethernet MAC, high-speed USB with embedded Phy, and up to 8 UARTs for serial communication, ensuring versatile connectivity options for various applications.
  • Advanced Peripherals: Comes with a comprehensive set of peripherals such as multiple timer/counters, PWM channels, ADCs, and DACs, supporting a wide range of functions and enabling the development of sophisticated control systems.
  • Safety Features: Incorporates safety features like a Memory Protection Unit (MPU) and a watchdog timer, which are crucial for applications that require high reliability and safety standards.
  • Package: Available in a 144-pin LQFP package that balances compactness with ease of integration into various system designs.

Applications

The ATSAMV71Q21B-CB is ideal for applications that require high-speed data processing and reliable operation. It is particularly well-suited for automotive applications such as advanced driver-assistance systems (ADAS), in-vehicle infotainment, and body electronics. In the industrial domain, it can be used for automation control systems, robotic controllers, and other high-performance embedded applications.

Development Support

Microchip provides extensive support for the ATSAMV71Q21B-CB with development tools, software libraries, and real-time operating system (RTOS) integrations. This facilitates rapid development and testing, allowing designers to bring their products to market quickly and efficiently.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,709 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess