EN
  • EN
  • DE

SLB9635TT12XT

Part No SLB9635TT12XT
Manufacturer Infineon Technologies
Catalog OEM Parts ( S )
Description Platform & Personal Sec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008070-SLB9635TT12XT
Categories OEM Parts( S )
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SLB9635TT12XT CAD Model

Description

The SLB9635TT12XT is a Trusted Platform Module (TPM) 2.0 security controller manufactured by Infineon Technologies. This device is designed to provide hardware-based security features for computers and embedded systems, enhancing data protection and system integrity.

Applications

  • Personal Computers: Used to secure boot processes, encrypt hard drives, and protect user credentials.
  • Embedded Systems: Implemented in industrial control systems, network devices, and automotive systems to enhance security.
  • Network Security: Employed in routers, switches, and firewalls for secure key storage and authentication.
  • IoT Devices: Provides a secure foundation for IoT devices, protecting sensitive data and preventing unauthorized access.
  • Cloud Computing: Supports secure virtual machine environments and data encryption in cloud infrastructure.

Features

  • TPM 2.0 Standard: Compliant with the Trusted Platform Module (TPM) 2.0 specification, providing advanced security features.
  • Secure Key Storage: Securely stores cryptographic keys, certificates, and sensitive data.
  • Hardware-Based Cryptography: Performs cryptographic operations using dedicated hardware for enhanced security and performance.
  • Secure Boot: Verifies the integrity of the boot process, preventing malware from loading during startup.
  • Platform Integrity Measurement: Measures and reports the integrity of the system's hardware and software components.
  • SPI Interface: Communicates with the host system via a Serial Peripheral Interface (SPI).

Benefits

  • Enhanced Security: Provides a hardware-based root of trust, protecting against software-based attacks.
  • Data Protection: Securely stores encryption keys, protecting sensitive data from unauthorized access.
  • System Integrity: Verifies the integrity of the boot process and system components, preventing malware infections.
  • Compliance: Meets industry standards for security, facilitating compliance with regulatory requirements.
  • Improved Performance: Hardware-based cryptography accelerates security operations, minimizing the impact on system performance.

Additional Details

The SLB9635TT12XT operates over a wide temperature range and is designed for long-term reliability. It supports a variety of cryptographic algorithms, including RSA, SHA-256, and AES. The device is typically surface-mounted on a motherboard or embedded system board. It is designed to work with a variety of operating systems, including Windows, Linux, and Android. The SPI interface allows for easy integration with a wide range of host processors and microcontrollers. Infineon provides comprehensive documentation and software support for the SLB9635TT12XT, facilitating its integration into various security-critical applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess