EN
  • EN
  • DE

PAM8202AEDN

Part No PAM8202AEDN
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 267981-PAM8202AEDN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PAM8202AEDN CAD Model

Description

Introducing the PAM8202AEDN Audio Amplifier

The PAM8202AEDN is a high-performance audio amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This compact and efficient Class-D amplifier is ideal for portable and space-constrained applications, delivering exceptional sound quality and power efficiency.

Key Features

  • Output Power: Capable of delivering up to 2.5W into a 4Ω load with less than 10% THD+N, or 1.5W continuously with less than 1% THD+N, ensuring clear and powerful audio performance.
  • Efficiency: With its Class-D operation, the PAM8202AEDN offers greater than 90% power efficiency, making it an energy-saving solution for battery-powered devices.
  • Low Quiescent Current: The amplifier has a low quiescent current of 2.5mA, which helps to extend battery life in portable applications.
  • Wide Supply Voltage Range: It operates over a wide 5V to 5.5V supply voltage range, providing design flexibility for various power sources.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits.
  • Volume Control: An external gain setting function allows for precise volume control, making it suitable for a wide range of audio applications.

Applications

The PAM8202AEDN is versatile and can be used in a variety of applications, including:

  • Portable audio devices
  • Bluetooth speakers
  • Smartphones and tablets
  • Laptop and desktop computers
  • Home entertainment systems

Package and Reliability

The PAM8202AEDN comes in a space-saving U-DFN3030-10 (Type E) package, which is ideal for PCBs where space is at a premium. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

With its outstanding audio output, high efficiency, and robust feature set, the PAM8202AEDN from Diodes Incorporated stands out as an excellent choice for designers looking to enhance the audio experience in their next-generation electronic products.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess