Products specifications Report Issue?

Manufacturer O2MICRO
Win Source Part Number 265053-OZ9998GN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OZ9998GN CAD Model

Description

The OZ9998GN is a high-efficiency and high-performance LED backlight controller manufactured by O2Micro. It is designed to drive LED backlights for LCD panels, offering precise control and dimming capabilities to optimize display quality and power consumption. This controller is commonly used in a variety of display applications requiring efficient LED driving solutions.

Applications:

  • LCD TVs
  • LCD Monitors
  • Notebook Displays
  • Automotive Displays
  • Industrial Displays

Features:

  • High-Efficiency DC-DC Converter: Integrated converter optimizes power usage and reduces heat dissipation.
  • Wide Input Voltage Range: Suitable for a variety of power supply configurations.
  • Precise LED Current Control: Ensures consistent brightness and color across the display.
  • PWM Dimming: Offers accurate and flexible brightness control.
  • Over-Voltage Protection (OVP): Protects the LED backlight from voltage spikes.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Short-Circuit Protection (SCP): Safeguards the controller and LED backlight from short circuits.
  • Open-Circuit Protection: Prevents damage from open circuits.
  • Thermal Shutdown Protection: Shuts down the controller in the event of overheating.

Benefits:

  • Improved Display Quality: Precise current control ensures consistent brightness and color uniformity.
  • Reduced Power Consumption: High-efficiency conversion minimizes energy waste, leading to longer battery life in portable devices and lower energy bills.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from various fault conditions.
  • Flexible Dimming Control: PWM dimming allows for fine-tuning of brightness levels to suit different viewing environments.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying board layout and reducing overall system cost.
  • Extended LED Lifespan: Precise control of LED current and voltage helps to prolong the lifespan of the LED backlight.

Additional Details:

The OZ9998GN utilizes advanced control algorithms to optimize LED current regulation and dimming performance. It incorporates a robust set of protection features to ensure reliable operation in demanding environments. The device is available in a compact package, making it suitable for space-constrained applications.

Specific technical specifications, such as input voltage range, output current capabilities, and dimming frequency, are typically detailed in the manufacturer's datasheet. Designers should consult the datasheet for complete and accurate information before integrating the OZ9998GN into their systems.

You May Also Be Interested in

NXP / Nexperia
XA 16-bit microcontroller 32 K/1 K OTP/ROM/ROMless, 8-channel 8-bit A/D, low voltage 2.7 V.5.5 V, I2C, 2 UARTs, 16 MB address range
Need more? Email Us
ECAD model for PXAS37KFA
Rohm Semiconductor
Lowest to $0.0996
ECAD model for PZTTE2536A
Pericom
Need more? Email Us
ECAD model for PT8A6311SEX
Pixelwork
Lowest to $18.2799
ECAD model for PW392C-30L
ON Semiconductor
Need more? Email Us
ECAD model for PWR025M
Princeton
Need more? Email Us
ECAD model for PT8214-TP
Pixelwork
Need more? Email Us
ECAD model for PW365-10U
Pixelwork
Need more? Email Us
ECAD model for PW181A-10V
Pixelwork
Need more? Email Us
ECAD model for PW365-20U

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.7528 $70.1120
90+ $1.4385 $129.4650
140+ $1.3932 $195.0480
195+ $1.3479 $262.8405
250+ $1.3027 $325.6750
335+ $1.1682 $391.3470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 187 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention