EN
  • EN
  • DE

PWR025M

Part No PWR025M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 284796-PWR025M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PWR025M CAD Model

Description

The PWR025M is a cutting-edge power management integrated circuit (PMIC) designed by ON Semiconductor, a leader in energy-efficient innovations. This robust component is tailored for high-performance applications that require precise voltage regulation and power efficiency. The PWR025M is particularly ideal for compact devices where space is at a premium, offering a compact solution without compromising on power or performance.

Key Features

  • High Efficiency: The PWR025M is engineered to provide optimal power conversion efficiency, which is crucial for extending the battery life of portable devices and reducing heat generation.
  • Adjustable Output Voltage: This PMIC allows designers to select the desired output voltage to meet the specific needs of their application, ensuring versatility across a wide range of products.
  • Low Quiescent Current: It features a low quiescent current, which minimizes the power drain when the device is in standby mode, thereby enhancing the overall energy efficiency.
  • Thermal Protection: The PWR025M comes with built-in thermal protection features that safeguard the device from overheating, ensuring reliability and longevity even under stressful conditions.
  • Compact Packaging: ON Semiconductor's commitment to innovation is evident in the PWR025M's compact packaging, which allows for integration into space-constrained designs without sacrificing performance.

Applications

The versatility of the PWR025M makes it suitable for a diverse array of applications. It is commonly used in portable electronics, such as smartphones, tablets, and laptops, where efficient power management is critical. Additionally, it can be found in smart wearables, IoT devices, and other applications where size and battery life are key considerations.

Conclusion

ON Semiconductor's PWR025M is a testament to the company's dedication to providing advanced power solutions that meet the evolving needs of modern electronic devices. With its high efficiency, adjustable output voltage, low quiescent current, thermal protection, and compact design, the PWR025M is an excellent choice for designers looking to enhance the power management capabilities of their next-generation devices.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess