Products specifications

Category Resistors - Accessories
Mfr Ohmite
Series 200, 210, 270
Package Bag
Product Status Active
Accessory Type Washer
For Use With/Related Products Ohmite 200, 210, 270 Series Resistors
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 6814.90.0000
Win Source Part Number 907631-6011
Ultra Librarian 3D Model Ultra Librarian 6011 CAD Model

Description

The Ohmite 907631-6011 Washer is an accessory for the Ohmite 200, 210, and 270 Series Resistors.

  • Compatibility: Designed to provide secure and stable mounting for the resistors
  • Package Includes: 1 piece of washer
  • Compatible with: Ohmite resistors from the mentioned series
  • Status: Active
  • Manufacturer: Ohmite

You May Also Be Interested in

Ohmite
MOUNTING BRACKETS PACK OF 10
Need more? Email Us
ECAD model for 18SE-10
Ohmite
MOUNTING HDWR BRACKET SLOTTED
Need more? Email Us
ECAD model for 6101-2
Ohmite
MOUNTING BRACKET 1 RESISTOR
Need more? Email Us
ECAD model for 6126P-8 1-2E
Ohmite
ADJUSTABLE LUG FOR DIVIDOHM
Need more? Email Us
ECAD model for 2133E
Ohmite
MOUNTING HDWE THRU BOLT 4.75\
Need more? Email Us
ECAD model for 7PA50E
Ohmite
MOUNTING HDWR BRACKET SLOTTED
Need more? Email Us
ECAD model for 6110-8 1-2E
Ohmite
MOUNTING BRACKET 4 RESISTOR
Need more? Email Us
ECAD model for 6129P-8 1-2E
Ohmite
MOUNTING BRACKET PACK OF 100
Need more? Email Us
ECAD model for 18SE-100
Ohmite
MOUNTING BRACKET PACK OF 100
Need more? Email Us
ECAD model for 9SE-100

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention