EN
  • EN
  • DE

A6E-2104

Part No A6E-2104
Manufacturer Omron
Catalog DIP Switches
Description DIP Switch | SWITCH SLIDE DIP SPST 25MA 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Omron Electronics Inc-EMC Div
Packaging Tube
Status Obsolete
Circuit SPST
Number of Positions 2
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Raised
Contact Finish Gold
Height Above Board 0.280" (7.10mm)
Mounting Style Through Hole
Termination Style PC Pin
Pitch 0.100" (2.54mm), Full
Washable No
Features Sealed - Flux Protection
Temperature Range - Operating -20°C ~ 70°C
Length 0.261" (6.63mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Manufacturer Pack Quantity 73
MSL Level Not Applicable
Win Source Part Number 1134774-A6E-2104
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A6E-2104 CAD Model

Description

The A6E-2104 from Omron Electronics Inc-EMC Div is a through-hole type switch.

  • Positions: 2
  • Pitch: 0.100" (2.54mm), Full
  • Termination Style: PC Pin
  • Actuator Type: Slide (Standard)
  • Contact Finish: Gold
  • Voltage Rating: 24VDC
  • Height Above Board: 0.280" (7.10mm)
  • Length: 0.261" (6.63mm)
  • Sealed: Flux Protection
  • Circuit: SPST
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Actuator Level: Raised
  • Washable: No
  • Category: Switches
  • Temperature Range: -20°C to 70°C
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 73 pieces

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE DIP SPST 0.025A 50V
Need more? Email Us
CTS Electrocomponents
SWITCH PIANO DIP SPST 0.05A 24V
Need more? Email Us
Apem Inc.
SWITCH ROTARY DIP BCD 0.15A 24V
Need more? Email Us
TE Connectivity
DIP Switches / SIP Switches HALF PITCH 10 POS
Lowest to $3.7458
C&K Components
SWITCH SLIDE DIP SPST 0.1A 5V
Need more? Email Us
NKK Switches
SW ROTARY DIP HEX COMP 0.1A 5V
Need more? Email Us
Grayhill Inc.
SWITCH SLIDE DIP 4PST 0.15A 30V
Need more? Email Us
Omron
SWITCH ROTARY DIP BCD 0.1A 28V
Need more? Email Us
Bourns Inc.
SWITCH ROTARY DIP SPDT 0.1A 16V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7791 $50.0238
44+ $2.2803 $100.3332
68+ $2.2090 $150.2120
94+ $2.1378 $200.9532
121+ $2.0665 $250.0465
162+ $1.8527 $300.1374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess