EN
  • EN
  • DE

U6805B-MFPG3

Part No U6805B-MFPG3
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC DRIVER HEX THERMAL MON 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Operating Supply Current 3.2mA
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1115186-U6805B-MFPG3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian U6805B-MFPG3 CAD Model

Description

Microchip Technology's U6805B-MFPG3: A Cutting-Edge Solution for Automotive Applications

The U6805B-MFPG3 is a state-of-the-art product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular product is designed to meet the demanding requirements of the automotive industry, offering a robust and reliable performance for a variety of applications.

Key Features:

  • High Integration: The U6805B-MFPG3 integrates multiple functions and features into a single chip, which helps to reduce system complexity and increase reliability.
  • Automotive Grade: This product is designed to withstand the harsh conditions of automotive environments, including extreme temperatures, vibrations, and electrical noise.
  • Energy Efficiency: With a focus on low power consumption, the U6805B-MFPG3 contributes to the overall energy efficiency of the automotive systems in which it is used.

Applications:

The versatility of the U6805B-MFPG3 makes it suitable for a wide range of automotive applications, including:

  • Engine control units
  • Automotive lighting systems
  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)

Technical Specifications:

The U6805B-MFPG3 boasts impressive technical specifications that ensure it meets the stringent requirements of the automotive industry:

  • Voltage Range: The device operates over a wide voltage range, accommodating the electrical systems of most vehicles.
  • Temperature Range: It is designed to perform reliably in extreme temperature conditions that are typical in automotive environments.
  • Package: The product comes in a robust package that is designed to be easily integrated into a variety of automotive systems.

With the U6805B-MFPG3, Microchip Technology continues to demonstrate its commitment to innovation and quality in the automotive sector, providing components that enhance the performance and safety of modern vehicles.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess