EN
  • EN
  • DE

LTC3225EDDB#TRPBF

Part No LTC3225EDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 150MA 10DFN / Super Capacitor Charger 10-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Supercapacitor Charger
Operating Supply Current 20μA
Operating Supply Voltage 2.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x2)
Win Source Part Number 783275-LTC3225EDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name TC3225
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3225EDDB#TRPBF CAD Model

Description

The LTC3225EDDB#TRPBF is an advanced supercapacitor charger designed by Linear Technology to provide efficient charging solutions for supercapacitors (also known as ultracapacitors or double-layer capacitors). This compact and highly integrated device is ideal for portable electronics, memory backup systems, and other applications where a reliable and long-lasting power source is required.

Key Features

  • Adjustable Charge Current: The LTC3225 offers an adjustable charge current up to 150mA, allowing users to tailor the charging to the specific needs of their supercapacitor.
  • Automatic Cell Balancing: This charger includes an automatic cell balancing feature, which ensures that supercapacitors in series reach equal voltages, thus maximizing the lifespan and performance of the supercapacitor stack.
  • Low Noise Operation: The device operates with low noise, which is critical for sensitive electronic applications where interference can be a significant concern.
  • Wide Input Voltage Range: It supports a wide input voltage range from 2.8V to 5.5V, accommodating a variety of power sources and making it versatile for different environments.
  • Thermal Protection: The LTC3225 includes thermal protection to safeguard the device and the supercapacitors from damage due to overheating.
  • Compact Package: The product is available in a tiny 10-lead (3mm x 3mm) DFN package, which is suitable for space-constrained applications.

Applications

  • Portable Electronics
  • Memory Backup Systems
  • Energy Harvesting
  • Wireless Transmitters
  • Power Backup

Product Quality and Reliability

The LTC3225EDDB#TRPBF is designed with the high-quality standards Linear Technology is known for. It is RoHS compliant and is packaged in tape and reel form for reliable automated handling, making it suitable for high-volume production environments. Users can expect consistent performance and durability from this supercapacitor charger.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4384 $50.6304
15+ $6.9239 $103.8585
23+ $6.7075 $154.2725
31+ $6.4911 $201.2241
40+ $6.2748 $250.9920
54+ $5.6256 $303.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess